Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
36
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
3,690
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
1,990
in stock
|
Buy Now | |
CoreStaff
from US$0.25
|
1,150
in stock
|
Buy Now | |
Conrad
from US$0.43
|
876
in stock
|
Buy Now | |
Distrelec
from US$0.27
|
850
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
36
in stock
|
Buy Now | |
element14
from US$0.26
|
36
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
TTI Europe
from US$0.20
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 1500 W |
Reverse Standoff Voltage VRWM(V) | 17.1 V |
Breakdown VoltageVBR Min(V) | 19 V |
BreakdownVoltageVBR Max (V) | 21 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 27.7 V |
Status: | Unknown |
---|---|
Series: | 1.5KE Series |
RoHS: | Unknown |
Product Range | 1.5KE Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 17.1V |
Clamping Voltage Vc Max | 27.7V |
Diode Case Style | DO-201 |
No. of Pins | 2Pins |
Status: | Unknown |
---|---|
Series: | 1.5KE Series |
RoHS: | Unknown |
Product Range | 1.5KE Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 17.1V |
Clamping Voltage Vc Max | 27.7V |
Diode Case Style | DO-201 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 19V |
Breakdown Voltage Max | 21V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
Littelfuse TVS Diode, Bi-Directional, 17.1V, 54.9A, DO-201 | Distrelec |
Tvs Diode, 1.5Kw, 17.1V, Bidir, Do-201 | Newark Electronics |
TVS DIODE, 1.5KW, 17.1V, BIDIR, DO-201 | element14 |
1.5KE Series 27.7 V 1.5 kW Through Hole Bi-Directional TVS Diode - DO-201 | Future Electronics |
1.5KW 20VBR 5% BI 1.5KE | TTI Europe |
Status: | Unknown |
---|---|
Series: | 1.5KE Series |
RoHS: | Unknown |
Product Range | 1.5KE Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 17.1V |
Clamping Voltage Vc Max | 27.7V |
Diode Case Style | DO-201 |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 1.5KE20CA?
Additional datasheets, footprints and schematics for 1.5KE20CA are listed on our Part Details page. You can also find images and similar parts to 1.5KE20CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1.5KE20CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.5KE20CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1.5KE20CA fall under?
The 1.5KE20CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to 1.5KE20CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1.5KE20CA you can contact the distributor directly for product support, shipping queries etc.
Is the 1.5KE20CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for 1.5KE20CA have stock available?
Authorised distributors including Transfer Multisort Elektronik, Chip One Stop, CoreStaff, Conrad and Distrelec have stock available or on a lead time for 1.5KE20CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1.5KE20CA often in real-time on the comparison pages.
What if I can't find stock of 1.5KE20CA?
You can fill out our help required form which you can use to request a quote for 1.5KE20CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.