Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.28
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
4,865
in stock
|
Buy Now | |
CoreStaff
from US$0.23
|
1,200
in stock
|
Buy Now | |
Micros
from US$0.13
|
1,150
in stock
|
Buy Now | |
Distrelec
from US$0.36
|
1,025
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
722
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
-
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
RS Americas
from US$0.51
|
-
|
Buy Now | |
element14
from US$0.20
|
-
|
Buy Now | |
TTI Europe
from US$0.16
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 1500 W |
Reverse Standoff Voltage VRWM(V) | 17.1 V |
Breakdown VoltageVBR Min(V) | 19 V |
BreakdownVoltageVBR Max (V) | 21 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 27.7 V |
Status: | Unknown |
---|---|
Series: | Transil 1.5KE Series |
RoHS: | Unknown |
Product Range | Transil 1.5KE Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 17.1V |
Clamping Voltage Vc Max | 27.7V |
Diode Case Style | DO-201AE |
No. of Pins | 2Pins |
Breakdown Voltage Min | 19V |
Breakdown Voltage Max | 21V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Breakdown Voltage | 19V |
Breakdown Voltage Range | 19V to 21V |
Diode Type | Unidirectional TVS |
Operating Temperature Max | 175°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +175°C |
Peak Pulse Current Ippm | 54.2A |
Power Dissipation Pd | 5W |
Stand-off Voltage | 17.1V |
Termination Type | Axial Leaded |
Time Measured | 1ps |
Status: | Unknown |
---|---|
Series: | 1.5KE Series |
RoHS: | Unknown |
Product Range | 1.5KE Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 17.1V |
Clamping Voltage Vc Max | 27.7V |
Diode Case Style | DO-201 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 19V |
Breakdown Voltage Max | 21V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Littelfuse TVS Diode, Uni-Directional, 17.1V, 54.9A, DO-201 | Distrelec |
Tvs Diode, 1.5Kw, 20V, Do-201 | Newark Electronics |
1.5KE Series 27.7 V 1.5 kW Through Hole Uni-Directional TVS Diode - DO-201 | Future Electronics |
1500W Axial Leaded Transient Voltage Suppression (TVS) Diode | Littelfuse 1.5KE20A | RS Americas |
1.5KW 20VBR 5% UNI 1.5KE | TTI Europe |
Status: | Unknown |
---|---|
Series: | 1.5KE Series |
RoHS: | Unknown |
Product Range | 1.5KE Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 17.1V |
Clamping Voltage Vc Max | 27.7V |
Diode Case Style | DO-201 |
No. of Pins | 2Pins |
Status: | Unknown |
---|---|
Series: | 1.5KE Series |
RoHS: | Unknown |
Product Range | 1.5KE Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 17.1V |
Clamping Voltage Vc Max | 27.7V |
Diode Case Style | DO-201 |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 1.5KE20A?
Additional datasheets, footprints and schematics for 1.5KE20A are listed on our Part Details page. You can also find images and similar parts to 1.5KE20A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1.5KE20A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.5KE20A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1.5KE20A fall under?
The 1.5KE20A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to 1.5KE20A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1.5KE20A you can contact the distributor directly for product support, shipping queries etc.
Is the 1.5KE20A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for 1.5KE20A have stock available?
Authorised distributors including Transfer Multisort Elektronik, CoreStaff, Micros, Distrelec and Chip One Stop have stock available or on a lead time for 1.5KE20A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1.5KE20A often in real-time on the comparison pages.
What if I can't find stock of 1.5KE20A?
You can fill out our help required form which you can use to request a quote for 1.5KE20A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.