Status: | Unknown |
---|---|
Series: | TRANSZORB 1.5KE Series |
RoHS: | Unknown |
Product Range | TRANSZORB 1.5KE Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 171V |
Clamping Voltage Vc Max | 274V |
Diode Case Style | Axial Leaded |
No. of Pins | 2Pins |
Breakdown Voltage Min | 190V |
Breakdown Voltage Max | 210V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | AEC-Q101 |
SVHC | Lead (27-Jun-2018) |
Tvs Diode, 1.5Kw, 200V, 1.5Ke | Newark Electronics |
TVS DIODE, AEC-Q101, 1.5KW, AXIAL | element14 |
Where can I find additional details, specifications and documents for a 1.5KE200A-E3?
Additional datasheets, footprints and schematics for 1.5KE200A-E3 are listed on our Part Details page. You can also find images and similar parts to 1.5KE200A-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1.5KE200A-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.5KE200A-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1.5KE200A-E3 fall under?
The 1.5KE200A-E3 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1.5KE200A-E3 when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1.5KE200A-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1.5KE200A-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1.5KE200A-E3 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 1.5KE200A-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1.5KE200A-E3 often in real-time on the comparison pages.
What if I can't find stock of 1.5KE200A-E3?
You can fill out our help required form which you can use to request a quote for 1.5KE200A-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.