Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.64
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
4,700
in stock
|
Buy Now | |
Distrelec
from US$0.86
|
1,175
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
-
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
element14
from US$0.56
|
-
|
Buy Now | |
TTI Europe
from US$0.25
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 1500 W |
Reverse Standoff Voltage VRWM(V) | 136 V |
Breakdown VoltageVBR Min(V) | 152 V |
BreakdownVoltageVBR Max (V) | 168 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 219 V |
Status: | Unknown |
---|---|
Series: | 1.5KE Series |
RoHS: | Unknown |
Product Range | 1.5KE Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 136V |
Clamping Voltage Vc Max | 219V |
Diode Case Style | DO-201 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 152V |
Breakdown Voltage Max | 168V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Alternate Case Style | DO-204AC |
Body Diameter | 5.3mm |
Breakdown Voltage | 168V |
Breakdown Voltage Range | 152V to 168V |
Breakover Voltage Min | 152V |
Diode Type | Bidirectional TVS |
External Length / Height | 9.5mm |
Full Power Rating Temperature | 75°C |
JEDEC Number | 1N6300CA |
Peak Pulse Current Ippm | 6.8A |
Power Dissipation Pd | 5W |
Power Dissipation Ptot Max | 5W |
Power Rating | 1.5kW |
Stand-off Voltage | 136V |
Test Current | 1mA |
DIODE, TVS, 160V, 1500W | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Breakdown Voltage Range | 152V to 168V |
---|---|
Breakdown Voltage Vbr | 152V |
Clamping Voltage Vc Max | 219V |
Diode Case Style | DO-201 |
Diode Type | Bidirectional TVS |
Filter Terminals | Axial Leaded |
No. of Pins | 2 |
RoHS Compliant | Yes |
Littelfuse TVS Diode, Bi-Directional, 136V, 6.9A, DO-201 | Distrelec |
Tvs Diode, 1.5Kw, 160V, Do-201 | Newark Electronics |
TVS DIODE AXIAL LEAD - 1.5KE160CA BULK | Future Electronics |
1.5KW 160VBR 5% BI 1.5KE | TTI Europe |
Status: | Unknown |
---|---|
Series: | 1.5KE Series |
RoHS: | Unknown |
Product Range | 1.5KE Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 136V |
Clamping Voltage Vc Max | 219V |
Diode Case Style | DO-201AE |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 1.5KE160CA?
Additional datasheets, footprints and schematics for 1.5KE160CA are listed on our Part Details page. You can also find images and similar parts to 1.5KE160CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1.5KE160CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.5KE160CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1.5KE160CA fall under?
The 1.5KE160CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to 1.5KE160CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1.5KE160CA you can contact the distributor directly for product support, shipping queries etc.
Is the 1.5KE160CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for 1.5KE160CA have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 1.5KE160CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1.5KE160CA often in real-time on the comparison pages.
What if I can't find stock of 1.5KE160CA?
You can fill out our help required form which you can use to request a quote for 1.5KE160CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.