1.5KE160A Zener TVSs by Diodes Incorporated

1500W Transient Voltage Suppressor


Where to Buy

Prices starting from US$0.0340

Distributor Stock
Logo for Farnell
Farnell
from US$0.18
302
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.10
4,760
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.36
1,150
in stock
Buy Now
Logo for element14
element14
from US$0.21
302
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0340
260
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.20
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.21
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.19
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

AEC Qualified No
Compliance (Only Automotive supports PPAP) Standard
Configuration Single (Uni-Directional)
Power Rating (mW) 1500 W
Reverse Standoff Voltage VRWM(V) 136 V
Breakdown VoltageVBR Min(V) 152 V
BreakdownVoltageVBR Max (V) 168 V
Maximum Reverse Leakage CurrentIR @ VRWM Max 5 µA
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) 219 V


1.5KE160A TVS - Transient Voltage Suppressors by ON Semiconductor

DIODE TVS UNIDIRECTIONAL

Status: Unknown
Series: Transil 1.5KE Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range Transil 1.5KE Series
TVS Polarity Unidirectional
Reverse Stand-Off Voltage Vrwm 136V
Clamping Voltage Vc Max 219V
Diode Case Style DO-201AE
No. of Pins 2Pins
Breakdown Voltage Min 152V
Breakdown Voltage Max 168V
Peak Pulse Power Dissipation 1.5kW
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
Breakdown Voltage 152V
Breakdown Voltage Range 152V to 168V
Diode Type Unidirectional TVS
Operating Temperature Max 175°C
Operating Temperature Min -65°C
Operating Temperature Range -65°C to +175°C
Peak Pulse Current Ippm 6.8A
Power Dissipation Pd 5W
Stand-off Voltage 136V
Termination Type Axial Leaded
Time Measured 1ps

1.5KE160A TVS - Transient Voltage Suppressors by Multicomp

DIODE TVS 160V 1500W

Status: Unknown
Series: Transil 1.5KE Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range Transil 1.5KE Series
TVS Polarity Unidirectional
Reverse Stand-Off Voltage Vrwm 136V
Clamping Voltage Vc Max 219V
Diode Case Style DO-201
No. of Pins 2Pins
Breakdown Voltage Min 152V
Breakdown Voltage Max 162V
Peak Pulse Power Dissipation 1.5kW
Automotive Qualification Standard -
SVHC No SVHC (07-Jul-2017)
Alternate Case Style DO-204AC
Body Diameter 5.3mm
Breakdown Voltage 162V
Breakdown Voltage Range 152V to 162V
Breakover Voltage Min 152V
Diode Type Unidirectional TVS
External Length / Height 9.5mm
Full Power Rating Temperature 75°C
JEDEC Number 1N6300A
Operating Temperature Max 175°C
Operating Temperature Min -65°C
Operating Temperature Range -65°C to +175°C
Peak Pulse Current Ippm 6.8A
Power Dissipation Pd 5W
Power Dissipation Ptot Max 5W
Power Rating 1.5kW
Stand-off Voltage 136V
Test Current 1mA

1.5KE160A+ TVS - Transient Voltage Suppressors by Multicomp Pro

TVS DIODE, 1.5KW, 136V, UNIDIR, DO-201AE 1.5KE SERIES, UNIDIRECTIONAL REVERSE STAND-OFF VOLTAGE VRWM 136V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant YES

Alternative Descriptions

Tvs Diode, 1.5Kw, 136V, Unidir, Do-201Ae | Newark Electronics

1.5KE160A by Littelfuse

TVS DIODE, 1.5KW, 136V, UNIDIR, DO-201

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant YES

Alternative Descriptions

Littelfuse TVS Diode, Uni-Directional, 136V, 6.9A, DO-201 | Distrelec
1.5KE Series 219 V 1.5 kW Through Hole Uni-Directional TVS Diode - DO-201 | Future Electronics
1.5KW 160VBR 5% UNI 1.5KE | TTI Europe

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1.5KE160A?

Additional datasheets, footprints and schematics for 1.5KE160A are listed on our Part Details page. You can also find images and similar parts to 1.5KE160A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1.5KE160A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.5KE160A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1.5KE160A fall under?

The 1.5KE160A is listed under Zener TVSs.

Can I view similar or alternative parts?

You can view similar parts to 1.5KE160A when available in the Zener TVSs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1.5KE160A you can contact the distributor directly for product support, shipping queries etc.

Is the 1.5KE160A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.

Which authorised distributors for 1.5KE160A have stock available?

Authorised distributors including Transfer Multisort Elektronik, Distrelec, element14, Farnell and Newark Electronics have stock available or on a lead time for 1.5KE160A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1.5KE160A often in real-time on the comparison pages.

What if I can't find stock of 1.5KE160A?

You can fill out our help required form which you can use to request a quote for 1.5KE160A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay