Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
365
in stock
|
Buy Now | |
element14
from US$0.23
|
11,583
in stock
|
Buy Now | |
Farnell
from US$0.23
|
11,583
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
4,400
in stock
|
Buy Now | |
CoreStaff
from US$0.17
|
1,200
in stock
|
Buy Now | |
Distrelec
from US$0.36
|
1,075
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
761
in stock
|
Buy Now | |
Avnet Silica
-
|
2,400
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,800
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
TTI Europe
from US$0.21
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 1500 W |
Reverse Standoff Voltage VRWM(V) | 85.5 V |
Breakdown VoltageVBR Min(V) | 95 V |
BreakdownVoltageVBR Max (V) | 105 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 137 V |
Status: | Active |
---|---|
Series: | 1.5KE |
RoHS: | Compliant |
Peak pulse power: 1500 W (10/1000 μs) |
Breakdown voltage range:From 6.8 V to 440 V |
Uni and bidirectional types |
Low clamping factor |
Fast response time |
UL 497B file number: QVGQ2.E136224 |
Product Specifications |
---|
DS0636 Transilsâ„¢ |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Diode, Tvs, 100V, 1.5Kw | Newark Electronics |
Unidirectional 1500W TVS diode,1.5KE100A | RS |
Diode TVS Single Uni-Dir 85.5V 1.5KW 2-Pin DO-201 T/R | Avnet Silica |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
TVS Polarity | Unidirectional |
---|---|
Reverse Stand-Off Voltage Vrwm | 85.5V |
Breakdown Voltage Min | 95V |
Breakdown Voltage Max | 105V |
Clamping Voltage Vc Max | 137V |
Peak Pulse Current Ippm | 11.1A |
No. of Pins | 2 |
TVS DIODE, 1.5KW, UNIDIR, DO-201 | element14 |
Littelfuse TVS Diode, Uni-Directional, 85.5V, 11.1A, DO-201 | Distrelec |
1.5KE Series 137 V 1.5 kW Through Hole Uni-Directional TVS Diode - DO-201 | Future Electronics |
1.5KW 100VBR 5% UNI 1.5KE | TTI Europe |
Where can I find additional details, specifications and documents for a 1.5KE100A?
Additional datasheets, footprints and schematics for 1.5KE100A are listed on our Part Details page. You can also find images and similar parts to 1.5KE100A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1.5KE100A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.5KE100A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1.5KE100A fall under?
The 1.5KE100A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to 1.5KE100A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1.5KE100A you can contact the distributor directly for product support, shipping queries etc.
Is the 1.5KE100A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for 1.5KE100A have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, CoreStaff and Distrelec have stock available or on a lead time for 1.5KE100A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1.5KE100A often in real-time on the comparison pages.
What if I can't find stock of 1.5KE100A?
You can fill out our help required form which you can use to request a quote for 1.5KE100A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.