Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 24WDY00002 |
Prices starting from US$0.32
Conductor Material | Tinned Copper |
---|---|
Jacket Color | Gray |
Insulation Material | PVC |
Conductor Insulation Color | Gray |
Jacket Material | PVC |
Number of Strands | 7 |
Number of Conductors | 24 |
Length | 152.4m, 500ft |
Cable Insulation Width | 1.2in, 30.48mm |
Wire Size | .08mm², 28AWG, 278CMA |
Cable Insulation Height | .035in, .89mm |
Strand Size | 36AWG |
Impedance | 105Ω |
Current Rating | 2A |
Capacitance | 44.3pF/m |
电容 | 44.3pF/m |
Voltage Rating | 30V |
Propagation Delay | 1.45 ns/ft |
Centerline | 1.27mm, .05in |
Agency/Standard | UL/CSA |
UL File Number | E345037 |
UL Listing | AWM Style 2651 |
Packaging Quantity | 30.48m, 500ft |
Packaging Method | Reel |
Wire/Cable Type | Ribbon Cable |
Product Category | Ribbon Cable |
Shielded | No |
Product Classification | Cable - Flat Ribbon |
Product Type | Cable |
Cross Talk (Far End) | 4% |
Cross Talk (Near End) | 3% |
Operating Temperature Range | -20 – 105°C |
Flat Cables 24C Gry Flt Cbl 500 |Amp Te Connectivity 1-971111-7 | Newark Electronics |
Flat Cables 24C GRY FLT CBL 500' | Rapid Electronics |
TE Connectivity 24W FRC MADISON SPEC 100-4703 REV. 7 Fla | Distrelec |
Cable Ribbon Flat 24Conductors 28AWG 152.4m Tinned Copper PVC Gray 30V Reel | Avnet America |
Where can I find additional details, specifications and documents for a 1-971111-7?
Additional datasheets, footprints and schematics for 1-971111-7 are listed on our Part Details page. You can also find images and similar parts to 1-971111-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-971111-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-971111-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-971111-7 fall under?
The 1-971111-7 is listed under Wire & Cable > Ribbon & Flat Cable.
Can I view similar or alternative parts?
You can view similar parts to 1-971111-7 when available in the Ribbon & Flat Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-971111-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-971111-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-971111-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-971111-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-971111-7 often in real-time on the comparison pages.
What if I can't find stock of 1-971111-7?
You can fill out our help required form which you can use to request a quote for 1-971111-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.