1-969973-6 PCB Connectors by TE Connectivity

2x16P HV100 REC. CON, SMD, GOLD, BLISTER

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.32

Distributor Stock
Logo for Newark
Newark
from US$3.50
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$3.32
600
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$3.95
-
Buy Now

Specifications

Connector Profile Standard
PCB Mount Orientation Vertical
Number of Rows 2
Number of Positions 32
Stackable Yes
Contact Layout Inline
Contact Mating Area Plating Material Gold
Contact Protection Type Closed Entry Housing
Contact Type Socket
Contact Mating Area Plating Material Thickness 30µin
Contact Base Material Phosphor Bronze
Connector Height .244in, 6.2mm
Row-to-Row Spacing .1in, 2.54mm
コネクタの高さ 6.2mm
Housing Material LCP (Liquid Crystal Polymer)
Centerline (Pitch) 2.54mm, .1in
Mating Entry Location Bottom & Top
UL Flammability Rating UL 94V-0
PCB Mount Retention Without
Solder Process Feature Board Standoff
Packaging Method Reel
実装方法 Reel
Packaging Quantity 600
Connector & Contact Terminates To Printed Circuit Board
PCB Connector Assembly Type PCB Mount Receptacle
Sealable No
Termination Method to Printed Circuit Board Surface Mount

Alternative Descriptions

2X16P HV100 REC. CON, SMD, GOL | TTI Europe
Hv100 Bu-St Verpack |Amp Te Connectivity 1-969973-6 | Newark Electronics
Connector, AMPMODU, 2X16P Hv100 Rec. Con, Smd, Gold, Blister | TE Connectivity 1-969973-6 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-969973-6?

Additional datasheets, footprints and schematics for 1-969973-6 are listed on our Part Details page. You can also find images and similar parts to 1-969973-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-969973-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-969973-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-969973-6 fall under?

The 1-969973-6 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1-969973-6 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-969973-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-969973-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-969973-6 have stock available?

Authorised distributors including TTI Europe, Newark Electronics and RS Americas have stock available or on a lead time for 1-969973-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-969973-6 often in real-time on the comparison pages.

What if I can't find stock of 1-969973-6?

You can fill out our help required form which you can use to request a quote for 1-969973-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay