Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.92
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.36
|
-
|
Buy Now | |
Future Electronics
from US$3.27
|
-
|
Buy Now | |
Avnet America
from US$3.18
|
-
|
Buy Now | |
RS Americas
from US$3.75
|
-
|
Buy Now | |
element14
from US$3.97
|
-
|
Buy Now | |
Boersig
from US$3.41
|
-
|
Buy Now | |
TE Store
from US$6.30
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Number of Rows | 2 |
Stackable | Yes |
PCB Mount Orientation | Vertical |
Number of Positions | 24 |
Contact Protection Type | Closed Entry Housing |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Contact Layout | Inline |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Base Material | Phosphor Bronze |
Connector Height | 6.2mm, .244in |
Row-to-Row Spacing | .1in, 2.54mm |
コネクタの高さ | 6.2mm |
Housing Material | LCP (Liquid Crystal Polymer) |
Centerline (Pitch) | .1in, 2.54mm |
Mating Entry Location | Bottom & Top |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Solder Process Feature | Board Standoff |
実装方法 | Reel |
Packaging Quantity | 600 |
Packaging Method | Reel |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Termination Method to Printed Circuit Board | Surface Mount |
Hv100Bu-Ste Verpack |Amp Te Connectivity 1-969973-2 | Newark Electronics |
Conn Socket Strip RCP 24 POS 2.54mm Solder ST SMD T/R | Avnet America |
Connector, AMPMODU, 2X12P Hv100 Rec. Con, Smd, Gold, Blister | TE Connectivity 1-969973-2 | RS Americas |
RECEPTACLE, SMT, 2X12WAY | element14 |
Special Order: 2x12P HV100 REC. CON, SMD, GOLD, BLISTER PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 24 Number of Rows: 2 PCB Mount Receptacle Vertical Board-to-Board 24 | PCB Header & Receptacle | Part Number: 1-969973-2 | Internal Number: 1-969973-2 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 24Contacts |
Gender | Receptacle |
Product Range | - |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
Connector Mounting Orientation | PC Board |
Contact Termination | Surface Mount Vertical |
Current Rating | 3A |
Flammability Rating | UL94V-0 |
Termination Method | Crimp |
Voltage Rating VAC | 250V |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 1-969973-2?
Additional datasheets, footprints and schematics for 1-969973-2 are listed on our Part Details page. You can also find images and similar parts to 1-969973-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-969973-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-969973-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-969973-2 fall under?
The 1-969973-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-969973-2 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-969973-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-969973-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-969973-2 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 1-969973-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-969973-2 often in real-time on the comparison pages.
What if I can't find stock of 1-969973-2?
You can fill out our help required form which you can use to request a quote for 1-969973-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.