Prices starting from US$7.55
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$14.84 |
62
|
Buy Now | |
TTI Europe | US$8.72 |
1,122
|
Buy Now | |
Boersig | US$10.67 |
652
|
Buy Now | |
element14 | US$12.21 |
85
|
Buy Now | |
Farnell | US$10.66 |
85
|
Buy Now | |
TE Store | US$8.28 |
54
|
Buy Now | |
Transfer Multisort Elektronik | US$15.90 |
6
|
Buy Now | |
Rapid Electronics | US$15.18 |
5
|
Buy Now | |
Distrelec | US$19.87 |
2
|
Buy Now | |
Newark Electronics | US$14.16 |
-
|
Buy Now | |
Future Electronics | US$8.89 |
-
|
Buy Now | |
Avnet America | US$9.77 |
-
|
Buy Now | |
RS Americas | US$11.70 |
-
|
Buy Now | |
Avnet Asia | US$7.55 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Color | Black |
---|---|
Body Material | PBT GF |
Number of Positions | 70 |
Number of Rows | 3 |
Mating Tab Width | .11in, 2.8mm |
Height | 1.811in, 46mm |
Width | 38.5mm, 1.516in |
Length | 135.66mm, 5.341in |
Centerline (Pitch) | 4mm, .157in |
Polarized | No |
Terminal Position Assurance | No |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Package |
Primary Locking Feature | On the Terminal |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Row-to-Row Spacing | .232in, 5.9mm |
Strain Relief | No |
Connector System | Wire-to-Wire |
Sealable | Yes |
RECEPTACLE, TIMER, 70WAY | element14 |
JPT, MT II Timer 70W receptacle housing | RS |
MT2/JPT70P BUGH KPL Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1.6 mm 2.8 mm Mating Tab Width: .063 in .11 in Connector System: Wire-to-Wire Number of Positions: 70 Housing for Female Terminals 1.6 mm .063" | Timer Connector Housing | Part Number: 1-968879-1 | Internal Number: 1-968879-1 | TE Connectivity | TE Store |
Connector: automotive | Transfer Multisort Elektronik |
Automotive Connectors MT2/JPT70P BUGH KPL | Rapid Electronics |
TE Connectivity - AMP Socket Housing, Receptacle, 3 Rows, 70 Poles, Black | Distrelec |
Rcpt Housing, 70Pos, 3Row, Pbt Gf, Black | Newark Electronics |
70 Position 3 Row 4 mm Pitch Black Junior Power Timer Housing Connector | Future Electronics |
Conn Housing RCP 70 POS Crimp ST Cable Mount | Avnet America |
Micro Timer II/Junior Power Timer Series, 70 Way Socket Housing | TE Connectivity 1-968879-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | JPT/Micro Timer 2 Series |
RoHS: | Unknown |
Product Range | JPT/Micro Timer 2 Series |
---|---|
Gender | Receptacle |
No. of Positions | 70Ways |
Pitch Spacing | 5mm |
For Use With | Junior Power Timer / Micro Timer 2 socket contacts |
SVHC | No SVHC (15-Jan-2018) |
Connector Type | Rectangular |
Where can I find additional details, specifications and documents for a 1-968879-1?
Additional datasheets, footprints and schematics for 1-968879-1 are listed on our Part Details page. You can also find images and similar parts to 1-968879-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-968879-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-968879-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-968879-1 fall under?
The 1-968879-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-968879-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-968879-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-968879-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-968879-1 have stock available?
Authorised distributors including TTI Europe, Boersig, element14, Farnell and RS have stock available or on a lead time for 1-968879-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-968879-1 often in real-time on the comparison pages.
What if I can't find stock of 1-968879-1?
You can fill out our help required form which you can use to request a quote for 1-968879-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.