Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Mating Tab Thickness | 1.2mm, .047in |
---|---|
Contact Termination Area Plating Material | Tin (Sn) |
Interface Plating | Silver (Ag) |
Mating Tab Width | .374in, 9.5mm |
Typical Current Rating | 100A |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Wire Insulation Diameter | 7.1 – 7.7mm, .277 – .301in |
Wire Size Search | 7AWG, 6AWG, 16mm² |
Wire Size | 10 – 16mm² |
Agency/Standard | LV214 |
Terminal Transmits | 41 – 100 A (High Power) |
Packaging Quantity | 500 |
Packaging Method | Reel |
Primary Locking Feature | Locking Lance |
Sealable | No |
Receptacle Style | 180° |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 284°F, -40 – 140°C |
AMP MCP 9.5mm Contact Receptacle | Future Electronics |
AMP1-967589-2 | Avnet America |
MCP BU-KONTAKT 9,5 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1-967589-2?
Additional datasheets, footprints and schematics for 1-967589-2 are listed on our Part Details page. You can also find images and similar parts to 1-967589-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-967589-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-967589-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-967589-2 fall under?
The 1-967589-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1-967589-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-967589-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-967589-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-967589-2 have stock available?
Authorised distributors including Future Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 1-967589-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-967589-2 often in real-time on the comparison pages.
What if I can't find stock of 1-967589-2?
You can fill out our help required form which you can use to request a quote for 1-967589-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.