Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.19
|
368
in stock
|
Buy Now | |
TTI Europe
from US$2.12
|
8,800
in stock
|
Buy Now | |
TE Store
from US$1.67
|
1,263
in stock
|
Buy Now | |
Rapid Electronics
from US$3.63
|
987
in stock
|
Buy Now | |
Boersig
from US$2.14
|
861
in stock
|
Buy Now | |
Newark Electronics
from US$2.10
|
736
in stock
|
Buy Now | |
element14
from US$3.54
|
633
in stock
|
Buy Now | |
Farnell
from US$2.43
|
633
in stock
|
Buy Now | |
Distrelec
from US$2.65
|
604
in stock
|
Buy Now | |
RS Americas
from US$2.35
|
476
in stock
|
Buy Now | |
Avnet America
from US$3.72
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Positions | 4 |
Number of Rows | 2 |
Mating Tab Width | .025in, .63mm |
Length | 19.5mm, .768in |
Height | .504in, 12.8mm |
Width | 40.1mm, 1.579in |
Nominal Voltage Architecture | 12V, 24V |
Operating Voltage | 24VDC |
Centerline (Pitch) | 2.54mm, .1in |
Degree of Protection | IP69K |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Bag |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Connector Style | Housing for male terminals |
Strain Relief | No |
Sealable | Yes |
Primary Locking Feature | On the Terminal |
Row-to-Row Spacing | 5.9mm, .232in |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
4POS MQS TAB SEALED COD A Connector & Housing Type: Housing for Male Terminals Mating Tab Width: .63 mm Mating Tab Width: .025 in Connector System: Wire-to-Wire Number of Positions: 4 Housing for Male Terminals .63 mm .025" Wire-to-Wire | Mqs & Connector Housing | Part Number: 1-967584-3 | Internal Number: 1-967584-3 | TE Connectivity | TE Store |
Automotive Connectors MQS ST-GEH EDS4P SW | Rapid Electronics |
Connector Housing, Plug, 4Pos | Newark Electronics |
HOUSING, PLUG, 4WAY | element14 |
TE Connectivity - AMP Housing, Plug, 2 Rows, 4 Poles ,Keying Option A, Black | Distrelec |
Micro Quadlock System Series, 4 Way Cable Mount Plug Housing | TE Connectivity 1-967584-3 | RS Americas |
Housing FH 4 way Tab Quadlock | RS |
Conn Housing PL 4 POS 6.2mm Crimp ST Cable Mount Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | MQS Series |
RoHS: | Unknown |
Product Range | MQS Series |
---|---|
Gender | Plug |
No. of Positions | 4Ways |
Pitch Spacing | 2.54mm |
For Use With | AMP MQS Series Pin Contacts |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Terminal Housing |
Where can I find additional details, specifications and documents for a 1-967584-3?
Additional datasheets, footprints and schematics for 1-967584-3 are listed on our Part Details page. You can also find images and similar parts to 1-967584-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-967584-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-967584-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-967584-3 fall under?
The 1-967584-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-967584-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-967584-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-967584-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-967584-3 have stock available?
Authorised distributors including TTI Europe, TE Store, Rapid Electronics, Boersig and Newark Electronics have stock available or on a lead time for 1-967584-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-967584-3 often in real-time on the comparison pages.
What if I can't find stock of 1-967584-3?
You can fill out our help required form which you can use to request a quote for 1-967584-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.