Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Number of Rows | 3 |
Number of Positions | 33 |
Number of Sections | 1 |
Tab Thickness | .8mm, .031in |
Tab Width | 2.8mm, .11in |
Interface Plating | Tin (Sn) |
Width | 83.71mm, 3.296in |
Nominal Voltage Architecture | 48V, 240V, 24V, 42V, 12V |
Operating Voltage | 240VAC |
Voltage Rating (Max) | 24VDC |
Centerline (Pitch) | 5mm, .197in |
UL Flammability Rating | None |
Mounting Holes | Without |
PCB Mount Retention | With |
PCB Mount Retention Type | Solder Tail |
Panel Mount Feature | Without |
Locking Interface | With |
PCB Mount Alignment | Without |
Mounting Orientation | Horizontal/90° |
Circuit Application | Power & Signal |
Packaging Type | Tray |
Packaging Quantity | 24 |
Connector & Contact Terminates To | Printed Circuit Board |
Hybrid Header | No |
Shielded | No |
Sealable | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 105°C, 100°C, 149°F, 221°F, 65°C, 70°C, 158°F, 194°F, 80°C, 185°F, 90°C, 85°C, 75°C, 212°F, 176°F, 167°F |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Messerleiste 33P |Amp Te Connectivity 1-967282-1 | Newark Electronics |
Conn Timer Connector HDR 78 POS 5mm ST | Avnet America |
CONNECTOR, PLUG, 33P, TAB, PRELOADED | TE Connectivity 1-967282-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1-967282-1?
Additional datasheets, footprints and schematics for 1-967282-1 are listed on our Part Details page. You can also find images and similar parts to 1-967282-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-967282-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-967282-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-967282-1 fall under?
The 1-967282-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1-967282-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-967282-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-967282-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-967282-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Boersig and Farnell have stock available or on a lead time for 1-967282-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-967282-1 often in real-time on the comparison pages.
What if I can't find stock of 1-967282-1?
You can fill out our help required form which you can use to request a quote for 1-967282-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.