Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.56
|
21
in stock
|
Buy Now | |
Boersig
from US$9.12
|
2,684
in stock
|
Buy Now | |
Future Electronics
from US$9.49
|
2,080
in stock
|
Buy Now | |
TTI Europe
from US$13.71
|
2,000
in stock
|
Buy Now | |
Rapid Electronics
from US$20.99
|
815
in stock
|
Buy Now | |
Chip One Stop
from US$15.50
|
730
in stock
|
Buy Now | |
Farnell
from US$19.76
|
584
in stock
|
Buy Now | |
element14
from US$20.60
|
172
in stock
|
Buy Now | |
Distrelec
from US$17.61
|
85
in stock
|
Buy Now | |
TE Store
from US$11.26
|
42
in stock
|
Buy Now | |
Conrad
from US$22.37
|
16
in stock
|
Buy Now | |
Newark Electronics
from US$4.15
|
7
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$17.87
|
2
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,100
in stock
|
Buy Now | |
Avnet America
from US$13.29
|
-
|
Buy Now | |
Avnet Asia
from US$15.64
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Rows | 3 |
Number of Sections | 1 |
Number of Signal Positions | 42 |
Number of Positions | 42 |
Tab Thickness | .8mm, .031in, .6mm, .023in |
Tab Width | .062in, .118in, 1.6mm, 3mm |
Interface Plating | Tin (Sn) |
Length | 73.2mm, 2.88in |
Width | 1.46in, 37.1mm |
Profile Height from PCB | 32.5mm, 1.27in |
Centerline (Pitch) | 4mm, .157in |
Locking Interface | With |
Mounting Orientation | Horizontal/90° |
PCB Mount Retention | With |
PCB Mount Alignment | With |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | Without |
Mounting Holes | With |
Circuit Application | Signal |
Packaging Type | Tray |
Packaging Quantity | 100 |
Connector System | Wire-to-Board |
Sealable | No |
Hybrid Header | Yes |
Shielded | No |
Termination Method | Through Hole - Solder |
42 Position Black Tab Mount Header Timer Connector | Future Electronics |
PINHEADER MIX42P | TTI Europe |
TE 1-967280-1 Connector Mixed Contact Male 42-pole 3 x 14P Black | Rapid Electronics |
CONN, HEADER, 42POS, 3ROW, 4MM, TH | Farnell |
HEADER, 42WAY | element14 |
TE Connectivity - AMP PCB Conn MESSERLEISTE MIX42P | Distrelec |
MESSERLEISTE MIX42P PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Board Number of Positions: 42 Number of Rows: 3 PCB Mount Header Horizontal Wire-to-Board 42 | Low & Medium Power Header | Part Number: 1-967280-1 | Internal Number: 1-967280-1 | TE Connectivity | TE Store |
5mm R/A automotive PCB header, 42P | RS |
Content: 1 pc(s) | Conrad |
Conn, Header, 42Pos, 3Row, 5Mm | Newark Electronics |
Connector: automotive | Transfer Multisort Elektronik |
Conn Wire to Board HDR 42 POS 5mm Solder RA Thru-Hole | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | - |
---|---|
No. of Contacts | 42Contacts |
Gender | Plug |
Product Range | - |
Contact Termination Type | Solder |
No. of Rows | 3Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Lead Spacing | 5mm |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 1-967280-1?
Additional datasheets, footprints and schematics for 1-967280-1 are listed on our Part Details page. You can also find images and similar parts to 1-967280-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-967280-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-967280-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-967280-1 fall under?
The 1-967280-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1-967280-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-967280-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-967280-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-967280-1 have stock available?
Authorised distributors including Boersig, Future Electronics, TTI Europe, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1-967280-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-967280-1 often in real-time on the comparison pages.
What if I can't find stock of 1-967280-1?
You can fill out our help required form which you can use to request a quote for 1-967280-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.