Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.94
Color | Black |
---|---|
Number of Signal Positions | 12 |
Number of Rows | 2 |
Number of Positions | 12 |
Number of Sections | 1 |
Tab Thickness | .63mm, .025in |
Interface Plating | Tin (Sn) |
Tab Width | .025in, .63mm |
Length | 30mm, 1.181in |
PCB 厚 (推奨) | .8 – 1.6mm |
Profile Height from PCB | .772in, 19.6mm |
Width | 21.7mm, .854in |
PCB Thickness (Recommended) | .031 – .063in |
Centerline (Pitch) | 2.5mm, .098in |
UL Flammability Rating | UL 94-HB |
Mounting Holes | Without |
PCB Mount Retention | With |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Boardlock |
Locking Interface | With |
Panel Mount Feature | Without |
Mounting Orientation | Horizontal/90° |
Circuit Application | Signal |
Packaging Type | Tray |
Packaging Quantity | 270 |
Hybrid Header | No |
Sealable | No |
Shielded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method | Through Hole - Solder |
Automotive Connector, R/A Header, 12Pos Rohs Compliant: Yes |Te Connectivity 1-967250-1 | Newark Electronics |
AUTOMOTIVE CONNECTOR, R/A HEADER, 12POS | element14 |
12pos MQS .63 header 90deg PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Board Number of Positions: 12 Number of Rows: 2 PCB Mount Header Horizontal Wire-to-Board 12 | Signal Header | Part Number: 1-967250-1 | Internal Number: 1-967250-1 | TE Connectivity | TE Store |
MOD2 STIFTWANNE2X6P-TRAY | Avnet America |
Where can I find additional details, specifications and documents for a 1-967250-1?
Additional datasheets, footprints and schematics for 1-967250-1 are listed on our Part Details page. You can also find images and similar parts to 1-967250-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-967250-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-967250-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-967250-1 fall under?
The 1-967250-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1-967250-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-967250-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-967250-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-967250-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Avnet America have stock available or on a lead time for 1-967250-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-967250-1 often in real-time on the comparison pages.
What if I can't find stock of 1-967250-1?
You can fill out our help required form which you can use to request a quote for 1-967250-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.