Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.88
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Positions | 3 |
Number of Sections | 1 |
Number of Rows | 1 |
Number of Signal Positions | 3 |
Tab Width | .025in, .63mm |
Interface Plating | Tin (Sn) |
Tab Thickness | .025in, .63mm |
Width | 12.2mm, .48in |
PCB Thickness (Recommended) | .063in |
Profile Height from PCB | .252in, 6.4mm |
Length | 15.2mm, .6in |
PCB 厚 (推奨) | 1.6mm |
Operating Voltage | 12VDC |
Voltage Rating (Max) | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | None |
Mounting Orientation | Horizontal/90° |
Panel Mount Feature | Without |
Locking Interface | With |
PCB Mount Alignment | Without |
Mounting Holes | With |
PCB Mount Retention | Without |
Circuit Application | Signal |
Interface Number | 114-18063-018 |
Packaging Type | Tube |
Packaging Quantity | 350 |
Hybrid Header | No |
Shielded | No |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 176°F, 185°F, 167°F, 212°F, 75°C, 85°C, 90°C, 80°C, 194°F, 158°F, 70°C, 65°C, 100°C, 105°C, 149°F, 221°F |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
3POS MQS .63 HEADER 90DEG THR | Avnet America |
Where can I find additional details, specifications and documents for a 1-967162-3?
Additional datasheets, footprints and schematics for 1-967162-3 are listed on our Part Details page. You can also find images and similar parts to 1-967162-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-967162-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-967162-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-967162-3 fall under?
The 1-967162-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1-967162-3 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-967162-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-967162-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-967162-3 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1-967162-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-967162-3 often in real-time on the comparison pages.
What if I can't find stock of 1-967162-3?
You can fill out our help required form which you can use to request a quote for 1-967162-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.