Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Standard |
---|---|
Stackable | No |
PCB Mount Orientation | Vertical |
Number of Positions | 40 |
Number of Rows | 2 |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Contact Layout | Inline |
Contact Mating Area Plating Material Thickness | 30µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Tin |
PCB Contact Termination Area Plating Material Thickness | 2.5µm |
コネクタの高さ | 7mm |
Connector Height | .276in, 7mm |
Housing Material | PCT GF |
Mating Entry Location | Bottom |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Packaging Method | Tube, Box & Tube |
Packaging Quantity | 20 |
実装方法 | Box & Tube, Tube |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
10P Hv100 Rec. Con, Smd, Gold,tube Pack |Amp Te Connectivity 1-966657-0 | Newark Electronics |
10P HV100 REC. CON SMD GOLD TUBE PACK | Rapid Electronics |
TE Connectivity 10P HV100 REC. CON SMD GOLD TUBE PACK Headers & Wire Housings 10P HV100 REC. CON SMD GOLD TUBE PACK | Distrelec |
Conn Socket Strip RCP 40 POS 2.54mm Solder ST SMD Tube | Avnet America |
Where can I find additional details, specifications and documents for a 1-966657-0?
Additional datasheets, footprints and schematics for 1-966657-0 are listed on our Part Details page. You can also find images and similar parts to 1-966657-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-966657-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-966657-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-966657-0 fall under?
The 1-966657-0 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-966657-0 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-966657-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-966657-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-966657-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Distrelec, Boersig and Avnet America have stock available or on a lead time for 1-966657-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-966657-0 often in real-time on the comparison pages.
What if I can't find stock of 1-966657-0?
You can fill out our help required form which you can use to request a quote for 1-966657-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.