1-966194-8

Connectors

> PCB Connectors

> Card Edge Connectors

> Standard Edge Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-966194-8
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-966194-8
Series Information for 1-966194-8 - TE Connectivity
  • Status: Active
  • Product Code: 1150
  • Global Product Line: 405
  • GPL Description: Appliances

Description

8X8P FEDERLEIS 2,5

Specifications

Number of Positions:
8
Card Entry Style:
Side
Number of Rows:
1
PCB Mount Orientation:
Right Angle
Connector Contact Load Condition:
Fully Loaded
Contact Current Rating (Max):
2A
Contact Retention Within Housing:
Without
Contact Mating Area Plating Material Thickness:
5 – 12µm
Contact Type:
Socket
Contact Mating Area Plating Material:
Pre-Tin
Contact Base Material:
Phosphor Bronze
Height:
7.35mm, .29in
Card Slot Depth:
.2in, 5mm
Accepts Wire Insulation Diameter Range:
1.3mm, .051in
PCB Thickness (Recommended):
1.5mm, .059in
Wire Size:
.35mm², 22AWG
Operating Voltage:
63V
Centerline (Pitch):
2.5mm, .098in
Housing Entry Configuration:
Both Ends Open
Housing Material:
PBTP
Housing Color:
Natural
Mating Alignment:
With
Mating Alignment Type:
Keyed
PCB Mount Alignment:
Without
Connector Mounting Type:
Cable Mount (Free-Hanging)
Mating Retention:
Without
Panel Mount Feature:
Without
Circuit Application:
Signal
Packaging Method:
Box
Packaging Quantity:
2240
Connector & Housing Type:
Receptacle
Wire/Cable Type:
Discrete Wire
Connector System:
Wire-to-Board
Connector & Contact Terminates To:
Printed Circuit Board
Termination Method to Wire & Cable:
Insulation Displacement Crimp (IDC)
Operating Temperature Range:
-40 – 110°C, -40 – 230°F

Compatibility

  • Compatible Parts: 549033-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
8X8P FEDERLEIS 2,5 ROHS COMPLIANT: YES
Avnet America
Conn IDC Connector F 8 POS 2.5mm IDT RA Cable Mount
Avnet Europe
Conn IDC Connector F 8 POS 2.5mm IDT RA Cable Mount