Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 7 |
---|---|
Card Entry Style | Side |
Number of Rows | 1 |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Right Angle |
Contact Current Rating (Max) | 2A |
Contact Base Material | Phosphor Bronze |
Contact Type | Socket |
Contact Mating Area Plating Material | Pre-Tin |
Contact Retention Within Housing | Without |
Contact Mating Area Plating Material Thickness | 5 – 12µm |
Height | 7.35mm, .29in |
Card Slot Depth | .2in, 5mm |
Accepts Wire Insulation Diameter Range | 1.3mm, .051in |
PCB Thickness (Recommended) | 1.5mm, .059in |
Wire Size | .35mm², 22AWG |
Operating Voltage | 63V |
Housing Entry Configuration | Both Ends Open |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | PBTP |
Housing Color | Natural |
Mating Retention | Without |
Mating Alignment | With |
Mating Alignment Type | Keyed |
PCB Mount Alignment | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Quantity | 2240 |
Packaging Method | Tray |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Wire/Cable Type | Discrete Wire |
Connector & Housing Type | Receptacle |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Edge Connector,cable Mount,14 Contacts,number Of Contact Rows:2,idc Terminal |Amp Te Connectivity 1-966194-7 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1-966194-7?
Additional datasheets, footprints and schematics for 1-966194-7 are listed on our Part Details page. You can also find images and similar parts to 1-966194-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-966194-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-966194-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-966194-7 fall under?
The 1-966194-7 is listed under Connectors > PCB Connectors > Card Edge Connectors > Standard Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-966194-7 when available in the Standard Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-966194-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-966194-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-966194-7 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1-966194-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-966194-7 often in real-time on the comparison pages.
What if I can't find stock of 1-966194-7?
You can fill out our help required form which you can use to request a quote for 1-966194-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.