Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
41,710
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
73,024
in stock
|
Buy Now | |
TTI Europe
from US$0.14
|
40,320
in stock
|
Buy Now | |
Boersig
from US$0.13
|
17,714
in stock
|
Buy Now | |
element14
from US$0.25
|
14,404
in stock
|
Buy Now | |
Farnell
from US$0.15
|
14,404
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
7,769
in stock
|
Buy Now | |
Distrelec
from US$0.22
|
7,769
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
755
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
491
in stock
|
Buy Now | |
TE Store
from US$0.19
|
7
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,480
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
RS Americas
from US$0.23
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Rows | 1 |
Card Entry Style | Side |
Number of Insulation Displacement Slots | 3 |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 3 |
Contact Current Rating (Max) | 2A |
Contact Mating Area Plating Material | Pre-Tin |
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | 5 – 12µm |
Contact Retention Within Housing | Without |
Contact Base Material | Phosphor Bronze |
Height | 7.35mm, .29in |
Card Slot Depth | .2in, 5mm |
Accepts Wire Insulation Diameter Range | 1.3mm, .051in |
PCB Thickness (Recommended) | 1.5mm, .059in |
Wire Size | .35mm², 22AWG |
Operating Voltage | 63V |
Housing Material | PBTP |
Centerline (Pitch) | 2.5mm, .098in |
Housing Color | Natural |
Housing Entry Configuration | Both Ends Open |
Mating Alignment | With |
Mating Alignment Type | Keyed |
PCB Mount Alignment | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | Without |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Quantity | 4480 |
Packaging Method | Carton |
Wire/Cable Type | Discrete Wire |
Connector & Housing Type | Receptacle |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
RAST Series 3 Position 2.5 mm Single Row Wire to Board Header | Future Electronics |
2.5mm Duoplug,female,90°,IDT,3 way | RS |
CARD EDGE CONN, DUAL SIDE, 3 POS, CABLE | element14 |
Standard Card Edge Connectors 16X3P FEDERLEIS 2 5 | Rapid Electronics |
TE Connectivity - AMP Card Edge Connectors 16X3P FEDERLEIS 2 | Distrelec |
Plug | Transfer Multisort Elektronik |
Card Edge Conn, Dual Side, 3 Pos, Cable | Newark Electronics |
16X3P FEDERLEIS 2,5 Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .098 in Centerline (Pitch): 2.5 mm Termination Method to Wire & Cable: Insulation Displacement (IDC) Wire-to-Board 3 .098" 2.5 mm | Standard Edge Connector | Part Number: 1-966194-3 | Internal Number: 1-966194-3 | .098" | TE Connectivity | TE Store |
Conn Card Edge F 3 POS 2.5mm IDT RA Cable Mount | Avnet Abacus |
Right Angle Female Edge Connector, Cable Mount Mount, 3 Way, 1 Row, 2.5mm Pitch | TE Connectivity 1-966194-3 | RS Americas |
Where can I find additional details, specifications and documents for a 1-966194-3?
Additional datasheets, footprints and schematics for 1-966194-3 are listed on our Part Details page. You can also find images and similar parts to 1-966194-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-966194-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-966194-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-966194-3 fall under?
The 1-966194-3 is listed under Connectors > PCB Connectors > Card Edge Connectors > Standard Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-966194-3 when available in the Standard Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-966194-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-966194-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-966194-3 have stock available?
Authorised distributors including Future Electronics, RS, TTI Europe, Boersig and element14 have stock available or on a lead time for 1-966194-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-966194-3 often in real-time on the comparison pages.
What if I can't find stock of 1-966194-3?
You can fill out our help required form which you can use to request a quote for 1-966194-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.