Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
No stock
|
Buy Now | |
TE Store
from US$0.11
|
4,075
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
500
in stock
|
Buy Now | |
Distrelec
from US$0.09
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now |
Plating Material | PP/E-Cu, Tin |
---|---|
Double Wire | No |
Pin Diameter | 1.4mm, .055in |
Terminal Length | 12mm, .468in |
Terminal Type | Ferrule |
Terminal Orientation | Straight |
Overall Length | .709in, 18mm |
Strip Length | 14mm, .551in |
Barrel Inside Diameter | .117in, 3mm |
Wire Size | 1mm², 17AWG |
2-Wire Size | 1mm², 17AWG |
Heavy Duty | No |
Barrel Color | Red |
Packaging Method | Bag |
Packaging Quantity | 500 |
Barrel Type | Closed Barrel |
Insulated | No |
FER,WIRE,PL SLV,1.00/18,L12,RED,LP Crimp Wire Terminal Type: Ferrule Compatible Insulation Diameter Range: .114 in Compatible Insulation Diameter Range: 2.9 mm Wire Size: 17 AWG Wire Size: 1 mm² Ferrule .114" 2.9 mm 17 AWG | Crimp Wire Pins & Tabs & Ferrule | Part Number: 1-966067-1 | Internal Number: 1-966067-1 | TE Connectivity | TE Store |
Terminals ADERENDHUELSE L RT | Rapid Electronics |
TE Connectivity ADERENDHUELSE L RT Terminals ADERENDHUEL | Distrelec |
Aderendhuelse L Rt Rohs Compliant: Yes |Amp Te Connectivity 1-966067-1 | Newark Electronics |
Tubular 17AWG 18mm 3.5mm Galvanic Tin Bulk | Avnet America |
FER,WIRE,PL SLV,1.00/18,L12,RED,LP | Boersig |
Where can I find additional details, specifications and documents for a 1-966067-1?
Additional datasheets, footprints and schematics for 1-966067-1 are listed on our Part Details page. You can also find images and similar parts to 1-966067-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-966067-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-966067-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-966067-1 fall under?
The 1-966067-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 1-966067-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-966067-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-966067-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-966067-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 1-966067-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-966067-1 often in real-time on the comparison pages.
What if I can't find stock of 1-966067-1?
You can fill out our help required form which you can use to request a quote for 1-966067-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.