Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Gold |
---|---|
Fully Insulated | No |
Barrel Type | Open |
Contact Base Material | Phosphor Bronze |
Terminal Orientation | Straight |
Terminal Type | Tab |
Crimp Type | F-Crimp |
Terminal & Splice Type | Tab |
Receptacle Terminal Stock Thickness | .4mm, .015in |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | 2.8mm, .11in |
Accepts Wire Insulation Diameter Range | .083in, 2.1mm |
Wire Size | .2 – .51mm², 24 – 20AWG |
Wire Insulation Support | With |
Packaging Method | Reel |
Packaging Quantity | 3500 |
Sealable | No |
Insulated | No |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
FLACHSTECKER2,8X0,8 Terminal Type: Tab Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Mating Tab Thickness: .8 mm Mating Tab Thickness: .031 in Tab 2.8 mm .11" | Automotive Terminal | Part Number: 1-965982-3 | Internal Number: 1-965982-3 | TE Connectivity | TE Store |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 1-965982-3?
Additional datasheets, footprints and schematics for 1-965982-3 are listed on our Part Details page. You can also find images and similar parts to 1-965982-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-965982-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-965982-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-965982-3 fall under?
The 1-965982-3 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 1-965982-3 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-965982-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-965982-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-965982-3 have stock available?
Authorised distributors including TE Store and Avnet America have stock available or on a lead time for 1-965982-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-965982-3 often in real-time on the comparison pages.
What if I can't find stock of 1-965982-3?
You can fill out our help required form which you can use to request a quote for 1-965982-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.