Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.15
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.53
|
31,449
in stock
|
Buy Now | |
Chip One Stop
from US$0.86
|
30,112
in stock
|
Buy Now | |
Farnell
from US$1.28
|
24,100
in stock
|
Buy Now | |
TTI Europe
from US$0.85
|
10,350
in stock
|
Buy Now | |
Boersig
from US$0.80
|
4,981
in stock
|
Buy Now | |
Distrelec
from US$0.99
|
1,337
in stock
|
Buy Now | |
element14
from US$1.70
|
959
in stock
|
Buy Now | |
Newark Electronics
from US$1.63
|
186
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.02
|
76
in stock
|
Buy Now | |
Avnet Abacus
-
|
7,500
in stock
|
Buy Now | |
Future Electronics
from US$0.84
|
-
|
Buy Now | |
Avnet America
from US$0.90
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Connector Code | A |
---|---|
Body Material | PA GF |
Color | Gray |
Cable Exit Angle | 180° |
Number of Rows | 2 |
Number of Positions | 6 |
Mating Tab Width | .11in, 2.8mm |
Length | 17.5mm, .689in |
Height | 30.6mm, 1.205in |
Width | 1.396in, 35.45mm |
Nominal Voltage Architecture | 24V, 12V |
Operating Voltage | 28VDC |
Centerline (Pitch) | 5mm, .197in |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Bag |
Connector Style | Housing for male terminals |
Strain Relief | No |
Connector System | Wire-to-Wire |
Primary Locking Feature | On the Terminal |
Hybrid Connector | No |
Sealable | No |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
TE 1-965641-3 Faston Tab Housing 2.8mm & Secondary Locking Device 2 x 3P Grey | Rapid Electronics |
CONN HOUSING, PLUG, 6POS, 5MM | Farnell |
TE Connectivity - AMP Housing TAB HOUSING 28 6P | Distrelec |
PLUG HOUSING, 6POS, GF NYLON, GREY | element14 |
Plug Housing, 6Pos, Gf Nylon, Grey | Newark Electronics |
Connector: automotive | Transfer Multisort Elektronik |
Conn Housing PL 6 POS 5mm | Avnet Abacus |
MCP 5mm pitch 2.8mm Tab housing, 6P | RS |
CONN PLUG HSG 6POS 5.00MM | Future Electronics |
Status: | Unknown |
---|---|
Series: | Junior Power Timer Series |
RoHS: | Unknown |
Product Range | Junior Power Timer Series |
---|---|
Gender | Plug |
No. of Positions | 6Ways |
Pitch Spacing | 5mm |
For Use With | AMP Junior Power Timer Series Pin Contacts |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 1-965641-3?
Additional datasheets, footprints and schematics for 1-965641-3 are listed on our Part Details page. You can also find images and similar parts to 1-965641-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-965641-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-965641-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-965641-3 fall under?
The 1-965641-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-965641-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-965641-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-965641-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-965641-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TTI Europe and Boersig have stock available or on a lead time for 1-965641-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-965641-3 often in real-time on the comparison pages.
What if I can't find stock of 1-965641-3?
You can fill out our help required form which you can use to request a quote for 1-965641-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.