Connector Code | A1 |
---|---|
Body Material | PBT GF |
Color | Black |
Number of Positions | 4 |
Number of Rows | 1 |
Mating Tab Width | 2.8mm, .11in |
Height | 1.496in, 38mm |
Length | 20.6mm, .811in |
Width | .811in, 20.6mm |
Centerline (Pitch) | .197in, 5mm |
Terminal Position Assurance | No |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Strain Relief | No |
Connector Style | Housing for male terminals |
Sealable | No |
Primary Locking Feature | On the Terminal |
Where can I find additional details, specifications and documents for a 1-965102-1?
Additional datasheets, footprints and schematics for 1-965102-1 are listed on our Part Details page. You can also find images and similar parts to 1-965102-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-965102-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-965102-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-965102-1 fall under?
The 1-965102-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-965102-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-965102-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-965102-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-965102-1 have stock available?
Authorised distributors including Farnell Contract, Avnet America and Power and Signal Group have stock available or on a lead time for 1-965102-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-965102-1 often in real-time on the comparison pages.
What if I can't find stock of 1-965102-1?
You can fill out our help required form which you can use to request a quote for 1-965102-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.