Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Keying Between Cavity Locations | 13&14, 17/- |
---|---|
Primary Product Color | Black |
Number of Positions | 17 |
PCB Mount Orientation | Vertical |
PCB Thickness (Recommended) | 1.5mm, .059in |
Centerline (Pitch) | .098in, 2.5mm |
UL Flammability Rating | UL 94V-0 |
Packaging Quantity | 2000 |
Packaging Method | Carton |
Connector Mounting Accessory Type | PCB Frame |
Connector & Contact Terminates To | Printed Circuit Board |
Where can I find additional details, specifications and documents for a 1-964576-7?
Additional datasheets, footprints and schematics for 1-964576-7 are listed on our Part Details page. You can also find images and similar parts to 1-964576-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-964576-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-964576-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-964576-7 fall under?
The 1-964576-7 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Hardware > PCB Connector Mounting.
Can I view similar or alternative parts?
You can view similar parts to 1-964576-7 when available in the PCB Connector Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-964576-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-964576-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-964576-7 have stock available?
There is no stock from authorised distributors for 1-964576-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-964576-7 often in real-time on the comparison pages.
What if I can't find stock of 1-964576-7?
You can fill out our help required form which you can use to request a quote for 1-964576-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.