Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Primary Product Color | Black |
---|---|
Number of Positions | 5 |
PCB Mount Orientation | Vertical |
PCB Thickness (Recommended) | .059in, 1.5mm |
Centerline (Pitch) | 2.5mm, .098in |
UL Flammability Rating | UL 94V-0 |
Packaging Quantity | 4000 |
Packaging Method | Carton |
Connector Mounting Accessory Type | PCB Frame |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
PCB RAHMEN 5P Connector Hardware Accessory Type: Holder Primary Product Color: Black Number of Positions: 5 Operating Temperature (Max): 221 °F Operating Temperature (Max): 105 °C Holder Black | Connector Hardware | Part Number: 1-964575-5 | Internal Number: 1-964575-5 | TE Connectivity | TE Store |
Pcb Rahmen 5P |Amp Te Connectivity 1-964575-5 | Newark Electronics |
Connector Accessories 5 POS PC Board Frame Polyamide 6.6 Black | Avnet America |
PCB RAHMEN 5P | TE Connectivity 1-964575-5 | RS Americas |
PCB RAHMEN 5P | Farnell |
Where can I find additional details, specifications and documents for a 1-964575-5?
Additional datasheets, footprints and schematics for 1-964575-5 are listed on our Part Details page. You can also find images and similar parts to 1-964575-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-964575-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-964575-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-964575-5 fall under?
The 1-964575-5 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Hardware > PCB Connector Mounting.
Can I view similar or alternative parts?
You can view similar parts to 1-964575-5 when available in the PCB Connector Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-964575-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-964575-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-964575-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 1-964575-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-964575-5 often in real-time on the comparison pages.
What if I can't find stock of 1-964575-5?
You can fill out our help required form which you can use to request a quote for 1-964575-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.