Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Terminal & Splice Type | Receptacle |
---|---|
Contact Termination Area Plating Material | Tin (Sn) |
Mating Tab Width | 6.3mm, 5.8mm, .248in, .228in |
Typical Current Rating | 40A |
Interface Plating | Tin (Sn) |
Crimp Type | F-Crimp |
Mating Tab Thickness | .031in, .8mm |
Wire Size Search | 3mm², 4mm², 13AWG, 2.5mm², 12AWG |
Wire Insulation Diameter | 3.4 – 4.5mm, .236in |
Wire Size | 2.5 – 4mm² |
Agency/Standard | IEC 664/664A (DIN VDE 0110) |
Terminal Transmits | 25 – 40 A (Power) |
Primary Locking Feature | Locking Lance |
Sealable | Yes |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
SPT A REC 6.3 CONTACT SWS SN | Farnell |
SPT A REC 6.3 Contact SWS Sn Terminal Type: Receptacle Mating Tab Width: 6.3 mm 5.8 mm Mating Tab Width: .248 in .228 in Mating Tab Thickness: .8 mm Mating Tab Thickness: .031 in Receptacle 6.3 mm .248" | Timer & Receptacle And Tab | Part Number: 1-964334-1 | Internal Number: 1-964334-1 | TE Connectivity | TE Store |
Std-Pow-Tim Kontakt |Amp Te Connectivity 1-964334-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
STD-POW-TIM KONTAKT | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1-964334-1?
Additional datasheets, footprints and schematics for 1-964334-1 are listed on our Part Details page. You can also find images and similar parts to 1-964334-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-964334-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-964334-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-964334-1 fall under?
The 1-964334-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1-964334-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-964334-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-964334-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-964334-1 have stock available?
Authorised distributors including Farnell, TE Store, Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 1-964334-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-964334-1 often in real-time on the comparison pages.
What if I can't find stock of 1-964334-1?
You can fill out our help required form which you can use to request a quote for 1-964334-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.