Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
90,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
170,000
in stock
|
Buy Now | |
Powell Electronics
from US$0.11
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now | |
Boersig
from US$0.09
|
-
|
Buy Now | |
Farnell
from US$0.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Orientation | Straight |
Terminal & Splice Type | Dual Connection Terminal |
Terminal Type | Receptacle |
Material Thickness | .33mm, .013in |
Magnet Wire Size | .18 – .265mm, 33 – 31AWG |
Mating Tab Thickness | .51mm, .031in, .02in, .8mm |
Stock Thickness (Magnet Wire Side) | .013in, .33mm |
Mating Tab Width | 2.79mm, .02in |
Terminal Height | 11mm, .433in |
Overall Length | 11mm, .433in |
Comment | Without locking feature., Two magnet wires may be terminated in same terminal if diameters are equal (max. diameter .55mm) |
Packaging Method | Reel/Carton |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
Terminals MAG MATE KONTAKT2 8 | Rapid Electronics |
Terminals Mag Mate Kontakt2 Rohs Compliant: Yes |Amp Te Connectivity 1-964114-1 | Newark Electronics |
AMP1-964114-1 | Avnet America |
Where can I find additional details, specifications and documents for a 1-964114-1?
Additional datasheets, footprints and schematics for 1-964114-1 are listed on our Part Details page. You can also find images and similar parts to 1-964114-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-964114-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-964114-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-964114-1 fall under?
The 1-964114-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1-964114-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-964114-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-964114-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-964114-1 have stock available?
Authorised distributors including Rapid Electronics, RS, Powell Electronics, Newark Electronics and Avnet America have stock available or on a lead time for 1-964114-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-964114-1 often in real-time on the comparison pages.
What if I can't find stock of 1-964114-1?
You can fill out our help required form which you can use to request a quote for 1-964114-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.