Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
1,650
in stock
|
Buy Now | |
Boersig
from US$0.24
|
30,038
in stock
|
Buy Now | |
Rapid Electronics
from US$0.32
|
14,520
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
12,250
in stock
|
Buy Now | |
Chip One Stop
from US$0.46
|
12,250
in stock
|
Buy Now | |
element14
from US$0.51
|
11,037
in stock
|
Buy Now | |
Farnell
from US$0.38
|
11,037
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.33
|
7,485
in stock
|
Buy Now | |
Conrad
from US$0.57
|
2,111
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
RS Americas
from US$0.29
|
-
|
Buy Now | |
TTI Europe
from US$0.32
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 17AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMP Timer Connectors |
Wire Size AWG Min | 13AWG |
Contact Material | Copper Tin |
SVHC | No SVHC (15-Jan-2019) |
Contact Size | 13 |
Contact Termination | Crimp |
Gender | Plug |
SPECIAL TERMINAL 17-13 AWG PTPB LP | Boersig |
Special Terminal 17-13 Awg Ptpb Lp |Amp Te Connectivity 1-963746-1 | Newark Electronics |
CONTACT, PLUG, 15-13AWG | element14 |
Contact | Transfer Multisort Elektronik |
Content: 1 pc(s) | Conrad |
MCP 2.8 tab timer contact, 15.5-13.5 AWG | RS |
Tab Contact Tin Plated 13-15 AWG Crimp Power | Future Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
PCB Connector Contact, Male, Crimp, Tin Plating 13 - 15 AWG | TE Connectivity 1-963746-1 | RS Americas |
SPECIAL TERMINAL 17-13 AWG | TTI Europe |
TAB 2,8X0,8 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1-963746-1?
Additional datasheets, footprints and schematics for 1-963746-1 are listed on our Part Details page. You can also find images and similar parts to 1-963746-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-963746-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-963746-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-963746-1 fall under?
The 1-963746-1 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-963746-1 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-963746-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-963746-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-963746-1 have stock available?
Authorised distributors including Boersig, Rapid Electronics, Newark Electronics, Chip One Stop and element14 have stock available or on a lead time for 1-963746-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-963746-1 often in real-time on the comparison pages.
What if I can't find stock of 1-963746-1?
You can fill out our help required form which you can use to request a quote for 1-963746-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.