Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.49
|
48
in stock
|
Buy Now | |
Rapid Electronics
from US$1.42
|
8,552
in stock
|
Buy Now | |
Chip One Stop
from US$1.66
|
8,552
in stock
|
Buy Now | |
Distrelec
from US$1.88
|
8,552
in stock
|
Buy Now | |
TTI Europe
from US$1.52
|
1,152
in stock
|
Buy Now | |
Newark Electronics
from US$2.03
|
48
in stock
|
Buy Now | |
element14
from US$1.58
|
48
in stock
|
Buy Now | |
Avnet Abacus
-
|
384
in stock
|
Buy Now | |
Future Electronics
from US$1.29
|
-
|
Buy Now | |
Avnet America
from US$1.34
|
-
|
Buy Now | |
Boersig
from US$1.47
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Signal Positions | 18 |
Number of Rows | 2 |
Number of Positions | 18 |
Number of Sections | 1 |
Tab Width | .63mm, .025in |
Interface Plating | Gold (Au) |
Tab Thickness | .63mm, .025in |
Profile Height from PCB | 17mm, .669in |
PCB 厚 (推奨) | .8 – 1.6mm |
Length | 1.499in, 38.08mm |
PCB Thickness (Recommended) | .031 – .063in |
Width | 27.9mm, 1.098in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94-HB |
PCB Mount Retention | With |
Mounting Holes | With |
Locking Interface | With |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | With |
Mounting Orientation | Horizontal/90° |
Circuit Application | Signal |
Interface Number | 114-18063-16 |
Packaging Type | Tray |
Packaging Quantity | 384 |
Connector & Contact Terminates To | Printed Circuit Board |
Hybrid Header | No |
Sealable | No |
Shielded | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 70°C, 65°C, 266°F, 130°C, 221°F, 149°F, 105°C, 100°C, 125°C, 120°C, 90°C, 85°C, 75°C, 212°F, 176°F, 158°F, 194°F, 257°F, 80°C, 185°F, 230°F, 167°F, 110°C, 248°F |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
Automotive Connectors MQS STIFTWANNE 2X9P | Rapid Electronics |
TE Connectivity - AMP PCB Conn 18P MQS .63 header 90deg | Distrelec |
AUTOMOTIVE CONNECTOR, PLUG, 18POS, PCB | Farnell |
18POS MQS .63 HEADER 90DEG | TTI Europe |
Automotive Conn, R/A Hdr, 18Pos, Solder Rohs Compliant: Yes |Amp Te Connectivity 1-963539-2 | Newark Electronics |
AUTOMOTIVE CONN, R/A HDR, 18POS, SOLDER | element14 |
Conn Rectangular PIN 18 POS 2.54mm Solder RA Thru-Hole | Avnet Abacus |
MQS STIFTWANNE 2X9P | Boersig |
Status: | Unknown |
---|---|
Series: | MQS Series |
RoHS: | Unknown |
Product Range | MQS Series |
---|---|
Automotive Connector Shell Style | Right Angle Plug |
No. of Contacts | 18Contacts |
Automotive Contact Type | PCB Pin |
Connector Body Material | PBT (Polybutylene Terephthalate) Body |
Contact Material | Copper Alloy |
Contact Plating | Tin |
IP Rating | - |
Voltage Rating | - |
Current Rating | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-963539-2?
Additional datasheets, footprints and schematics for 1-963539-2 are listed on our Part Details page. You can also find images and similar parts to 1-963539-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-963539-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-963539-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-963539-2 fall under?
The 1-963539-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1-963539-2 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-963539-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-963539-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-963539-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TTI Europe have stock available or on a lead time for 1-963539-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-963539-2 often in real-time on the comparison pages.
What if I can't find stock of 1-963539-2?
You can fill out our help required form which you can use to request a quote for 1-963539-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.