Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Number of Rows | 3 |
Number of Sections | 1 |
Number of Signal Positions | 70 |
Number of Positions | 70 |
Tab Thickness | .031in, .6mm, .023in, .8mm |
Tab Width | .118in, 1.6mm, 3mm, .063in |
Interface Plating | Tin (Sn) |
Width | 1.46in, 37.1mm |
Length | 112.7mm, 4.43in |
Profile Height from PCB | 1.27in, 32.5mm |
Centerline (Pitch) | 4mm, .157in, 5mm, .196in |
Mounting Holes | With |
Panel Mount Feature | Without |
Mounting Orientation | Horizontal/90° |
Locking Interface | Without |
PCB Mount Alignment | With |
PCB Mount Retention Type | Mounting Hole |
PCB Mount Retention | With |
Circuit Application | Signal |
Packaging Type | Tray |
Packaging Quantity | 55 |
Shielded | No |
Hybrid Header | Yes |
Connector System | Wire-to-Board |
Sealable | No |
Termination Method | Through Hole - Solder |
Conn Wire to Board HDR 70 POS 5mm Solder RA Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 1-963484-3?
Additional datasheets, footprints and schematics for 1-963484-3 are listed on our Part Details page. You can also find images and similar parts to 1-963484-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-963484-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-963484-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-963484-3 fall under?
The 1-963484-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1-963484-3 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-963484-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-963484-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-963484-3 have stock available?
Authorised distributors including Avnet America, Boersig and Avnet Abacus have stock available or on a lead time for 1-963484-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-963484-3 often in real-time on the comparison pages.
What if I can't find stock of 1-963484-3?
You can fill out our help required form which you can use to request a quote for 1-963484-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.