Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$24.01
|
10
in stock
|
Buy Now | |
TTI Europe
from US$12.20
|
20,625
in stock
|
Buy Now | |
Boersig
from US$16.01
|
2,827
in stock
|
Buy Now | |
Future Electronics
from US$7.10
|
2,805
in stock
|
Buy Now | |
Rapid Electronics
from US$18.03
|
521
in stock
|
Buy Now | |
Chip One Stop
from US$17.80
|
467
in stock
|
Buy Now | |
Distrelec
from US$17.03
|
54
in stock
|
Buy Now | |
TE Store
from US$12.56
|
19
in stock
|
Buy Now | |
Conrad
from US$26.61
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$11.12
|
1
in stock
|
Buy Now | |
element14
from US$15.85
|
1
in stock
|
Buy Now | |
Farnell
from US$14.97
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
17,105
in stock
|
Buy Now | |
Compona
-
|
460
in stock
|
Buy Now | |
Avnet America
from US$14.82
|
-
|
Buy Now | |
RS Americas
from US$17.80
|
-
|
Buy Now | |
Avnet Asia
from US$11.00
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Rows | 3 |
Number of Sections | 1 |
Number of Signal Positions | 70 |
Number of Positions | 70 |
Tab Thickness | .031in, .6mm, .023in, .8mm |
Tab Width | .118in, 1.6mm, 3mm, .063in |
Interface Plating | Tin (Sn) |
Width | 1.46in, 37.1mm |
Length | 112.7mm, 4.43in |
Profile Height from PCB | 1.27in, 32.5mm |
Centerline (Pitch) | 4mm, .157in, 5mm, .196in |
Mounting Holes | With |
Panel Mount Feature | Without |
Mounting Orientation | Horizontal/90° |
Locking Interface | Without |
PCB Mount Alignment | With |
PCB Mount Retention Type | Mounting Hole |
PCB Mount Retention | With |
Circuit Application | Signal |
Packaging Type | Tray |
Packaging Quantity | 55 |
Shielded | No |
Hybrid Header | Yes |
Connector System | Wire-to-Board |
Sealable | No |
Termination Method | Through Hole - Solder |
70POS JUNIOR POWER TIMER | TTI Europe |
70 Position 0.197 inch Black Tab Mount Header Timer Connector | Future Electronics |
TE 1-963484-1 Micro Timer 2 Tab Header PCB Mount Right Angle 5mm Pitch Tin 70P | Rapid Electronics |
TE Connectivity - AMP PCB Conn MESSERLEISTE MIX70P | Distrelec |
MESSERLEISTE MIX70P PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Board Number of Positions: 70 Number of Rows: 3 PCB Mount Header Horizontal Wire-to-Board 70 | High Pin Count Header | Part Number: 1-963484-1 | Internal Number: 1-963484-1 | TE Connectivity | TE Store |
JPT, Micro Timer II 70 way plug header | RS |
Content: 1 pc(s) | Conrad |
Rectangular Conn, Hdr, R/A, 70Pos, 3Row | Newark Electronics |
RECTANGULAR CONN, HDR, R/A, 70POS, 3ROW | element14 |
Conn Timer Connector HDR 70 POS Solder RA Thru-Hole | Avnet Abacus |
Timer Series, 5mm Pitch 70 Way 3 Row Right Angle PCB Header, Solder Termination | TE Connectivity 1-963484-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | - |
---|---|
No. of Contacts | 70Contacts |
Gender | Header |
Product Range | - |
Contact Termination Type | Through Hole |
No. of Rows | 3Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (07-Jul-2017) |
Connector Mounting | PCB Mount |
Contact Gender | Pin |
Where can I find additional details, specifications and documents for a 1-963484-1?
Additional datasheets, footprints and schematics for 1-963484-1 are listed on our Part Details page. You can also find images and similar parts to 1-963484-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-963484-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-963484-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-963484-1 fall under?
The 1-963484-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1-963484-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-963484-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-963484-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-963484-1 have stock available?
Authorised distributors including TTI Europe, Boersig, Future Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1-963484-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-963484-1 often in real-time on the comparison pages.
What if I can't find stock of 1-963484-1?
You can fill out our help required form which you can use to request a quote for 1-963484-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.