Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.74
|
1,784
in stock
|
Buy Now | |
Boersig
from US$5.00
|
3,604
in stock
|
Buy Now | |
Chip One Stop
from US$5.46
|
2,282
in stock
|
Buy Now | |
Newark Electronics
from US$6.85
|
1,514
in stock
|
Buy Now | |
element14
from US$5.93
|
1,514
in stock
|
Buy Now | |
Farnell
from US$5.55
|
1,514
in stock
|
Buy Now | |
RS Americas
from US$5.89
|
850
in stock
|
Buy Now | |
TTI Europe
from US$3.91
|
756
in stock
|
Buy Now | |
Rapid Electronics
from US$7.23
|
584
in stock
|
Buy Now | |
TE Store
from US$3.88
|
134
in stock
|
Buy Now | |
Heilind Electronics
from US$7.33
|
127
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.81
|
56
in stock
|
Buy Now | |
Distrelec
from US$8.64
|
28
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.33
|
25
in stock
|
Buy Now | |
Avnet Abacus
-
|
252
in stock
|
Buy Now | |
Future Electronics
from US$4.85
|
-
|
Buy Now | |
Avnet America
from US$4.58
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Color | Black |
Number of Rows | 3 |
Number of Positions | 29 |
Mating Tab Width | .11in, 2.8mm |
Length | 82.5mm, 3.248in |
Height | 31.5mm, 1.24in |
Width | 32mm, 1.26in |
Centerline (Pitch) | .197in, 5mm |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Connector System | Wire-to-Wire |
Strain Relief | No |
Row-to-Row Spacing | 6mm, .236in |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Sealable | Yes |
Primary Locking Feature | On the Terminal |
JPT Timer 29 way receptacle housing | RS |
Receptacle Housing, 29Pos, Pbt Gf, Black | Newark Electronics |
RECEPTACLE HOUSING, 29POS, PBT GF, BLACK | element14 |
Junior Power Timer SER 29Way Free Hanging(In Line)Socket Housing w/ Crimp Term | TE Connectivity 1-963449-2 | RS Americas |
TE 1-963449-2 Junior Power Timer Crimp Housing 29P Black | Rapid Electronics |
JPT GEH KOMPL 29P Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Board Number of Positions: 29 Housing for Female Terminals 2.8 mm .11" Wire-to-Board | Timer Connector Housing | Part Number: 1-963449-2 | Internal Number: 1-963449-2 | TE Connectivity | TE Store |
JPT GEH KOMPL 29P | Heilind Electronics |
Connector: automotive | Transfer Multisort Elektronik |
TE Connectivity - AMP Socket Housing, Receptacle, 3 Rows, 29 Poles, Black | Distrelec |
Conn Housing RCP 29 POS 5mm Crimp ST Cable Mount | Avnet Abacus |
29 Position 5.00 mm Pitch Black Housings Receptacle Rectangular Connector | Future Electronics |
Status: | Unknown |
---|---|
Series: | JPT Series |
RoHS: | Unknown |
Product Range | JPT Series |
---|---|
Gender | Receptacle |
No. of Positions | 29Ways |
Pitch Spacing | 5mm |
For Use With | AMP Junior Power Timer Series Socket Contacts |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 1-963449-2?
Additional datasheets, footprints and schematics for 1-963449-2 are listed on our Part Details page. You can also find images and similar parts to 1-963449-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-963449-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-963449-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-963449-2 fall under?
The 1-963449-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-963449-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-963449-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-963449-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-963449-2 have stock available?
Authorised distributors including Boersig, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for 1-963449-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-963449-2 often in real-time on the comparison pages.
What if I can't find stock of 1-963449-2?
You can fill out our help required form which you can use to request a quote for 1-963449-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.