Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PBT |
---|---|
Connector Code | A1 |
Cable Exit Angle | 180° |
Color | Black |
Number of Positions | 33 |
Mating Tab Width | .228in, 2.8mm, .11in, 5.8mm, .063in, 1.6mm |
Height | 1.13in, 28.8mm |
Width | 40.6mm, 1.59in |
Length | 1.98in, 50.35mm |
Centerline (Pitch) | .129in, 3.3mm |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Box |
Packaging Quantity | 500 |
Connector System | Wire-to-Wire |
Primary Locking Feature | Integrated in Housing |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Housing for male terminals |
Hybrid Connector | Yes |
Strain Relief | No |
Automotive Connectors 33P Messerl-Geh Mix |Amp Te Connectivity 1-963291-1 | Newark Electronics |
Automotive Connectors 33P MESSERL-GEH MIX | Rapid Electronics |
Conn Housing PL 33 POS Crimp Cable Mount | Avnet America |
TE Connectivity Combination Line Connector | Distrelec |
Where can I find additional details, specifications and documents for a 1-963291-1?
Additional datasheets, footprints and schematics for 1-963291-1 are listed on our Part Details page. You can also find images and similar parts to 1-963291-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-963291-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-963291-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-963291-1 fall under?
The 1-963291-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-963291-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-963291-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-963291-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-963291-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and Distrelec have stock available or on a lead time for 1-963291-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-963291-1 often in real-time on the comparison pages.
What if I can't find stock of 1-963291-1?
You can fill out our help required form which you can use to request a quote for 1-963291-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.