Color | Black |
---|---|
Body Material | PBT GF |
Number of Positions | 2 |
Number of Rows | 1 |
Mating Tab Width | 2.8mm, .11in |
Width | .898in, 22.8mm |
Length | 28.1mm, 1.146in |
Height | 1.555in, 39.5mm |
Centerline (Pitch) | 7.6mm, .299in |
Terminal Position Assurance | No |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Carton |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Sealable | Yes |
Primary Locking Feature | On the Terminal |
Housing 2 way receptacle Timer | RS |
Conn Housing RCP 2 POS 7.62mm Crimp ST | Avnet America |
Standard Power Timer Series, 2 Way Socket Housing | TE Connectivity 1-963228-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1-963228-1?
Additional datasheets, footprints and schematics for 1-963228-1 are listed on our Part Details page. You can also find images and similar parts to 1-963228-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-963228-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-963228-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-963228-1 fall under?
The 1-963228-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-963228-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-963228-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-963228-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-963228-1 have stock available?
Authorised distributors including RS, Avnet America, RS Americas and Boersig have stock available or on a lead time for 1-963228-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-963228-1 often in real-time on the comparison pages.
What if I can't find stock of 1-963228-1?
You can fill out our help required form which you can use to request a quote for 1-963228-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.