Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PBT GF |
---|---|
Color | Black |
Number of Positions | 2 |
Number of Rows | 1 |
Mating Tab Width | 2.8mm, .11in |
Length | 17.2mm, .677in |
Width | 23.4mm, .921in |
Height | 1.614in, 41mm |
Centerline (Pitch) | .299in, 7.6mm |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Carton |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Wire |
Connector Style | Housing for male terminals |
Sealable | No |
Strain Relief | No |
Automotive Connectors 2P Messerleis-Geh |Amp Te Connectivity 1-962375-1 | Newark Electronics |
Housing 3 way Tab Junior Timer | TE Connectivity 1-962375-1 | RS Americas |
TE Connectivity - AMP Housing 2P MESSERLEIS-GEH | Distrelec |
Conn Housing RCP 2 POS Crimp ST Cable Mount Carton | Avnet America |
Where can I find additional details, specifications and documents for a 1-962375-1?
Additional datasheets, footprints and schematics for 1-962375-1 are listed on our Part Details page. You can also find images and similar parts to 1-962375-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-962375-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-962375-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-962375-1 fall under?
The 1-962375-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-962375-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-962375-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-962375-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-962375-1 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Distrelec, Avnet America and Power and Signal Group have stock available or on a lead time for 1-962375-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-962375-1 often in real-time on the comparison pages.
What if I can't find stock of 1-962375-1?
You can fill out our help required form which you can use to request a quote for 1-962375-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.