Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Code | A1 |
---|---|
Body Material | PBT |
Cable Exit Angle | 180° |
Color | Black |
Number of Rows | 4 |
Number of Positions | 56 |
Width | 1.07in, 27.3mm |
Length | 2.29in, 58.3mm |
Height | 44.5mm, 1.75in |
Centerline (Pitch) | 3.3mm, .129in |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Carton |
Packaging Quantity | 400 |
Connector System | Wire-to-Wire |
Connector Style | Housing for female terminals |
Primary Locking Feature | Integrated in Housing |
Row-to-Row Spacing | .24in, 6.1mm |
Strain Relief | No |
Hybrid Connector | Yes |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Conn Housing RCP 56 POS ST Cable Mount Box/Carton | Avnet America |
Where can I find additional details, specifications and documents for a 1-962299-1?
Additional datasheets, footprints and schematics for 1-962299-1 are listed on our Part Details page. You can also find images and similar parts to 1-962299-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-962299-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-962299-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-962299-1 fall under?
The 1-962299-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-962299-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-962299-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-962299-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-962299-1 have stock available?
Authorised distributors including Avnet America, Boersig and Avnet Abacus have stock available or on a lead time for 1-962299-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-962299-1 often in real-time on the comparison pages.
What if I can't find stock of 1-962299-1?
You can fill out our help required form which you can use to request a quote for 1-962299-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.