Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Wire Color | White |
---|---|
Preloaded | Yes |
Keyed | No |
Number of Rows | 1 |
Number of Positions | 7 |
Accepts Contact Gender | Pin |
Contact Material (Socket) | CuNiSi |
Contact Type | Mini HVL 7.5mm |
Cable Assembly Length | 300mm, 11.81in |
Connector Profile Height | 39.8mm |
Connector Width | 13.3mm |
Connector Length | 69.1mm |
Voltage Rating | 250VAC |
動作電圧 | 250 VAC |
Housing Material | PA 6 |
Housing Color | White |
Circuit Identification Feature | Without |
Mating Retention | Without |
Mating Alignment | With |
Mating Alignment Type | Polarization |
Packaging Method | Box |
Product Type | Cable Assembly |
Cable Assembly Type | 7-Way to Free End (Terminated with Ferrules) |
Sealed | No |
Connector Type (End A) | HVL Distributor |
Connector Style | Euro |
Product Line | MiniHVL CONNECTOR |
Shielded | No |
Cable Assembly System | Wire-to-Wire |
Where can I find additional details, specifications and documents for a 1-960558-2?
Additional datasheets, footprints and schematics for 1-960558-2 are listed on our Part Details page. You can also find images and similar parts to 1-960558-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-960558-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-960558-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-960558-2 fall under?
The 1-960558-2 is listed under Cable Assemblies > Copper Cable Assemblies > Lighting Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1-960558-2 when available in the Lighting Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-960558-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-960558-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-960558-2 have stock available?
There is no stock from authorised distributors for 1-960558-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-960558-2 often in real-time on the comparison pages.
What if I can't find stock of 1-960558-2?
You can fill out our help required form which you can use to request a quote for 1-960558-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.