1-953042-6 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

31W HYB TIMER CONN

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.92

Distributor Stock
Logo for Farnell
Farnell
from US$5.81
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$5.62
775
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$4.92
775
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$4.93
-
Buy Now
Logo for Boersig
Boersig
from US$5.08
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$5.78
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Body Material PBT GF
Cable Exit Angle 180°
Color Black
Number of Rows 3
Number of Positions 31
Mating Tab Width .189in, 4.8mm, .063in, 1.6mm
Nominal Voltage Architecture 12V
Operating Voltage 14VDC
Centerline (Pitch) 4mm, 6.5mm, 7.6mm, .299in, .256in, .157in
Degree of Protection IP67
UL Flammability Rating UL 94-HB
Terminal Position Assurance Yes
Mounting Feature Without
Polarized Yes
Circuit Application Signal
Serviceable Yes
Connector Position Assurance Capable No
Sealable Yes
Hybrid Connector Yes
Primary Locking Feature On the Terminal
Strain Relief Add By Accessory
Connector Style Housing for female terminals
Connector System Wire-to-Wire
Operating Temperature Range -40 – 212°F, -40 – 100°C

Compatible Parts


Alternative Descriptions

TE Connectivity - AMP Housing 31W HYB TIMER CONN | Distrelec
Conn Housing RCP 31 POS ST Panel Mount | Avnet America
AUTOMOTIVE HOUSING, PLUG, 31POS, BLACK | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-953042-6?

Additional datasheets, footprints and schematics for 1-953042-6 are listed on our Part Details page. You can also find images and similar parts to 1-953042-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-953042-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-953042-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-953042-6 fall under?

The 1-953042-6 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 1-953042-6 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-953042-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-953042-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-953042-6 have stock available?

Authorised distributors including Chip One Stop, Distrelec, Avnet America, Boersig and TTI Europe have stock available or on a lead time for 1-953042-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-953042-6 often in real-time on the comparison pages.

What if I can't find stock of 1-953042-6?

You can fill out our help required form which you can use to request a quote for 1-953042-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay