Status: | Unknown |
---|---|
Series: | Fatmax Series |
RoHS: | Unknown |
Prices starting from US$53.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$92.41
|
355
in stock
|
Buy Now | |
Newark Electronics
from US$71.07
|
42
in stock
|
Buy Now | |
element14
from US$78.61
|
42
in stock
|
Buy Now | |
Farnell
from US$65.53
|
42
in stock
|
Buy Now | |
Rapid Electronics
from US$53.84
|
3
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$55.53
|
1
in stock
|
Buy Now |
Carrying Case Material | Fabric |
---|---|
External Height | 460mm |
External Width | 360mm |
External Depth | 270mm |
Product Range | Fatmax Series |
Tool Case, 360 X 270 X 460 Mm, Fabric | Newark Electronics |
BACKPACK, FABRIC, 46MM X 36MM X 27MM | element14 |
Where can I find additional details, specifications and documents for a 1-95-611?
Additional datasheets, footprints and schematics for 1-95-611 are listed on our Part Details page. You can also find images and similar parts to 1-95-611 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-95-611 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-95-611 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-95-611 fall under?
The 1-95-611 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tool Cases.
Can I view similar or alternative parts?
You can view similar parts to 1-95-611 when available in the Tool Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-95-611 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-95-611 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-95-611 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 1-95-611.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-95-611 often in real-time on the comparison pages.
What if I can't find stock of 1-95-611?
You can fill out our help required form which you can use to request a quote for 1-95-611 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.