Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Exit Angle | 180° |
---|---|
Color | Yellow |
Body Material | PBT |
Number of Positions | 14 |
Number of Rows | 2 |
Mating Tab Width | .024in, .63mm |
Length | .787in, 20mm |
Width | 17.6mm, .692in |
Height | 14.8mm, .582in |
Centerline (Pitch) | .1in, 2.54mm |
Terminal Position Assurance | No |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | Yes |
Serviceable | No |
Packaging Method | Tray |
Packaging Quantity | 400 |
Strain Relief | No |
Primary Locking Feature | Integrated in Housing |
Connector Style | Housing for female terminals |
Row-to-Row Spacing | .133in, 3.4mm |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Mqs 14P Plug Assy W/Cpa Yellow |Te Connectivity 1-936124-2 | Newark Electronics |
AMP1-936124-2 | Avnet America |
Where can I find additional details, specifications and documents for a 1-936124-2?
Additional datasheets, footprints and schematics for 1-936124-2 are listed on our Part Details page. You can also find images and similar parts to 1-936124-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-936124-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-936124-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-936124-2 fall under?
The 1-936124-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-936124-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-936124-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-936124-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-936124-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 1-936124-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-936124-2 often in real-time on the comparison pages.
What if I can't find stock of 1-936124-2?
You can fill out our help required form which you can use to request a quote for 1-936124-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.