端子の下地めっきの材料 | Nickel |
---|---|
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
Contact Mating Area Length | .293in, 7.45mm |
PCB Contact Termination Area Plating Material | Tin |
Contact Configuration | ACTION PIN Post |
Contact Orientation | Straight |
Contact Base Material | Phosphor Bronze |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | .8µm |
PCB Hole Diameter | .9mm, .035in |
PCB Thickness (Recommended) | 1.6mm, .063in |
Wire Insulation Support | Without |
実装方法 | Loose Piece |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Applied Pressure | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Accessory, Contact, Phosphor Bronze |Amp Te Connectivity 1-928836-5 | Newark Electronics |
Single Post Terminal Connector Through Hole Gold 0.025 (0.64mm) Square" | Future Electronics |
Connector, AMPMODU, Mod2 Stift M A-Pin | TE Connectivity 1-928836-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU II Series |
RoHS: | Unknown |
Product Range | AMPMODU II Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
For Use With | AMPMODU II Series Housing Connectors |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
Current Rating | - |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-928836-5?
Additional datasheets, footprints and schematics for 1-928836-5 are listed on our Part Details page. You can also find images and similar parts to 1-928836-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-928836-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-928836-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-928836-5 fall under?
The 1-928836-5 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-928836-5 when available in the Multiple Configuration PCB Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-928836-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-928836-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-928836-5 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 1-928836-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-928836-5 often in real-time on the comparison pages.
What if I can't find stock of 1-928836-5?
You can fill out our help required form which you can use to request a quote for 1-928836-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.