1-928836-2 PCB Connectors by TE Connectivity

MOD2 PIN WITH A-PIN L/P

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.19

Distributor Stock
Logo for Newark
Newark
from US$0.21
No stock
Buy Now
Logo for Boersig
Boersig
from US$0.20
2,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.19
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.22
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

端子の下地めっきの材料 Nickel
Contact Shape & Form Square
Contact Mating Area Plating Material Gold
PCB Contact Termination Area Plating Material Tin
Contact Underplating Material Nickel
Contact Mating Area Length 8.25mm, .325in
Contact Configuration ACTION PIN Post
Contact Orientation Straight
Contact Base Material Phosphor Bronze
Contact Type Pin
Contact Mating Area Plating Material Thickness .8µm
PCB Hole Diameter .9mm, .035in
PCB Thickness (Recommended) .063in, 1.6mm
Wire Insulation Support Without
実装方法 Loose Piece
Packaging Quantity 1000
Packaging Method Loose Piece
Applied Pressure Standard
Connector & Contact Terminates To Printed Circuit Board

Alternative Descriptions

Mod2 Pin With A-Pin L/P |Amp Te Connectivity 1-928836-2 | Newark Electronics
Contact PIN Solder ST Thru-Hole Loose Piece | Avnet America
Connector, AMPMODU, Mod2 Pin With A-Pin L/P | TE Connectivity 1-928836-2 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-928836-2?

Additional datasheets, footprints and schematics for 1-928836-2 are listed on our Part Details page. You can also find images and similar parts to 1-928836-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-928836-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-928836-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-928836-2 fall under?

The 1-928836-2 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Connector Contacts.

Can I view similar or alternative parts?

You can view similar parts to 1-928836-2 when available in the Multiple Configuration PCB Connector Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-928836-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-928836-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-928836-2 have stock available?

Authorised distributors including Boersig, Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 1-928836-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-928836-2 often in real-time on the comparison pages.

What if I can't find stock of 1-928836-2?

You can fill out our help required form which you can use to request a quote for 1-928836-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay