Post Size | .025in, .64mm |
---|---|
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Mating Area Length | .205in, 5.2mm |
Contact Type | Pin |
Contact Configuration | ACTION PIN Post |
Contact Orientation | Straight |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Thickness | 5µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 5µm |
Contact Shape & Form | Square |
PCB Hole Diameter | .9mm, .035in |
PCB Thickness (Recommended) | .063in, 1.6mm |
Wire Insulation Support | Without |
Packaging Quantity | 50000 |
実装方法 | Strip |
Packaging Method | Strip |
Connector & Contact Terminates To | Printed Circuit Board |
Applied Pressure | Standard |
Mod2 Stift M A-Pin |Amp Te Connectivity 1-928776-9 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Connector, AMPMODU, Mod2 Stift M A-Pin | TE Connectivity 1-928776-9 | RS Americas |
Where can I find additional details, specifications and documents for a 1-928776-9?
Additional datasheets, footprints and schematics for 1-928776-9 are listed on our Part Details page. You can also find images and similar parts to 1-928776-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-928776-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-928776-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-928776-9 fall under?
The 1-928776-9 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-928776-9 when available in the Multiple Configuration PCB Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-928776-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-928776-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-928776-9 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 1-928776-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-928776-9 often in real-time on the comparison pages.
What if I can't find stock of 1-928776-9?
You can fill out our help required form which you can use to request a quote for 1-928776-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.