Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.17
|
4,973
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
4,973
in stock
|
Buy Now | |
Distrelec
from US$0.16
|
4,973
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
-
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Mating Retention | Without |
Housing Color | Natural |
Number of Positions | 2 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Centerline | .291in, 7.4mm |
Housing Material | Polyamide |
UL Flammability Rating | UL 94V-0 |
Mounting Style | Free Hanging |
Packaging Method | Carton |
Housing Type | Receptacle Housing |
Insulated | No |
Product Type | Terminal Housing |
Sealable | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
TE Connectivity - AMP Housing PL 250 REC HSG 2P NYLON NAT | Distrelec |
Pl 250 Rec Hsg 2P Nylon Nat |Amp Te Connectivity 1-926522-2 | Newark Electronics |
2 OS POSITIVE LOCK RECEPTACLE HOUSING NYLON NAT | Future Electronics |
Conn Housing RCP 2 POS 7.4mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1-926522-2?
Additional datasheets, footprints and schematics for 1-926522-2 are listed on our Part Details page. You can also find images and similar parts to 1-926522-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-926522-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-926522-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-926522-2 fall under?
The 1-926522-2 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-926522-2 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-926522-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-926522-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-926522-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Future Electronics have stock available or on a lead time for 1-926522-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-926522-2 often in real-time on the comparison pages.
What if I can't find stock of 1-926522-2?
You can fill out our help required form which you can use to request a quote for 1-926522-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.