Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.99
|
No stock
|
Buy Now | |
Rapid Electronics
from US$2.42
|
10,871
in stock
|
Buy Now | |
Newark Electronics
from US$3.67
|
6,871
in stock
|
Buy Now | |
Chip One Stop
from US$1.82
|
6,871
in stock
|
Buy Now | |
Farnell
from US$3.19
|
5,500
in stock
|
Buy Now | |
Distrelec
from US$2.35
|
4,000
in stock
|
Buy Now | |
Boersig
from US$2.51
|
1
in stock
|
Buy Now | |
Avnet America
from US$2.34
|
-
|
Buy Now | |
RS Americas
from US$2.47
|
-
|
Buy Now | |
TE Store
from US$3.58
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 34 |
Contact Type | Socket |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Length | 1.69in, 43.18mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | 2.54mm, .1in |
Housing Entry Configuration | Both Ends Closed |
Housing Material | Crastin SK642FR |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
Mating Retention | Without |
PCB Mount Retention | With |
For Use With | Plug |
Packaging Method | Bag |
実装方法 | Bag |
Packaging Quantity | 1000 |
Connector Style | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Headers&Wire Housings MOD 4 HSG | Rapid Electronics |
Headers & Wire Housings Mod 4 Hsg |Amp Te Connectivity 1-926476-7 | Newark Electronics |
CONN HOUSING, RCPT, 34POS, 2ROW, 2.54MM | Farnell |
TE Connectivity - AMP Connector MOD 4 HSG | Distrelec |
AmpModu IV receptacle Housing 17+17 way | RS |
Conn Housing RCP 34 POS 2.54mm Crimp ST | Avnet America |
PCB Housing, 2.54mm Pitch, 34-Way, 2 Row, Fem, Straight, AMPMODU Mod IV Series | TE Connectivity 1-926476-7 | RS Americas |
Special Order: MOD 4 HSG Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 34 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 34 | Wire-To-Board Connector Assembly & Housing | Part Number: 1-926476-7 | Internal Number: 1-926476-7 | .1" | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPMODU IV/V Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 34Contacts |
Gender | Receptacle |
Product Range | AMPMODU IV/V Series |
Contact Termination Type | Crimp |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-926476-7?
Additional datasheets, footprints and schematics for 1-926476-7 are listed on our Part Details page. You can also find images and similar parts to 1-926476-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-926476-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-926476-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-926476-7 fall under?
The 1-926476-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-926476-7 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-926476-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-926476-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-926476-7 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Farnell and Distrelec have stock available or on a lead time for 1-926476-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-926476-7 often in real-time on the comparison pages.
What if I can't find stock of 1-926476-7?
You can fill out our help required form which you can use to request a quote for 1-926476-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.