Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.74
|
572
in stock
|
Buy Now | |
Rapid Electronics
from US$1.49
|
5,500
in stock
|
Buy Now | |
Chip One Stop
from US$1.38
|
5,500
in stock
|
Buy Now | |
Distrelec
from US$1.52
|
5,500
in stock
|
Buy Now | |
TE Store
from US$2.49
|
2,000
in stock
|
Buy Now | |
element14
from US$1.70
|
572
in stock
|
Buy Now | |
Newark Electronics
from US$2.00
|
-
|
Buy Now | |
Avnet America
from US$1.57
|
-
|
Buy Now | |
RS Americas
from US$1.87
|
-
|
Buy Now | |
Boersig
from US$1.54
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 20 |
---|---|
Number of Rows | 2 |
Contact Type | Socket |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Length | 25.4mm, .99in |
Operating Voltage | 250VAC |
Housing Color | Black |
Housing Entry Configuration | Both Ends Closed |
Housing Material | Crastin SK642FR |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
Strain Relief | Without |
Mating Retention | Without |
For Use With | Plug |
Packaging Method | Bag |
Packaging Quantity | 1000 |
実装方法 | Bag |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Housing |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
TE Connectivity - AMP Connector MOD 4 HSG | Distrelec |
CONN HOUSING, RCPT, 20POS, 2.54MM | Farnell |
MOD 4 HSG Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 20 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 20 | Wire-To-Board Connector Assembly & Housing | Part Number: 1-926476-0 | Internal Number: 1-926476-0 | .1" | TE Connectivity | TE Store |
HOUSING, RECEPTACLE, 20POS, 2.54MM | element14 |
Mod 4 Hsg |Amp Te Connectivity 1-926476-0 | Newark Electronics |
Conn Housing RCP 20 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Connector, AMPMODU, Mod 4 Hsg | TE Connectivity 1-926476-0 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU IV Series |
RoHS: | Unknown |
Product Range | AMPMODU IV Series |
---|---|
Gender | Receptacle |
No. of Positions | 20Ways |
Pitch Spacing | 2.54mm |
For Use With | AMPMODU IV Series Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-926476-0?
Additional datasheets, footprints and schematics for 1-926476-0 are listed on our Part Details page. You can also find images and similar parts to 1-926476-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-926476-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-926476-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-926476-0 fall under?
The 1-926476-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-926476-0 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-926476-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-926476-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-926476-0 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 1-926476-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-926476-0 often in real-time on the comparison pages.
What if I can't find stock of 1-926476-0?
You can fill out our help required form which you can use to request a quote for 1-926476-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.