Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.17
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.77
|
670
in stock
|
Buy Now | |
Chip One Stop
from US$2.48
|
670
in stock
|
Buy Now | |
Farnell
from US$6.09
|
550
in stock
|
Buy Now | |
TTI Europe
from US$2.17
|
400
in stock
|
Buy Now | |
Rapid Electronics
from US$2.59
|
370
in stock
|
Buy Now | |
Distrelec
from US$2.26
|
370
in stock
|
Buy Now | |
Avnet America
from US$2.18
|
-
|
Buy Now | |
Boersig
from US$2.68
|
-
|
Buy Now |
Number of Positions | 20 |
---|---|
Stamped | No |
Number of Rows | 2 |
Contact Type | Socket |
Connector Height | 17.8mm |
Row-to-Row Spacing | 2.54mm, .1in |
コネクタの高さ | 17.8mm |
Connector Length | 6.8mm |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Housing Entry Configuration | Both Ends Closed |
Housing Material | PBT GF |
UL Flammability Rating | UL 94V-0 |
Packaging Quantity | 200 |
Packaging Method | Box |
実装方法 | Box |
Connector Type | Housing |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Crimp |
Headers & Wire Housings 2X10P Lock-Clip Geh |Amp Te Connectivity 1-926209-0 | Newark Electronics |
CONNECTOR, RCPT, 20POS, 2ROW, 2.54MM | Farnell |
Headers&Wire Housings 2X10P LOCK-CLIP GEH | Rapid Electronics |
TE Connectivity 2X10P LOCK-CLIP GEH Board Connector 20 C | Distrelec |
Status: | Unknown |
---|---|
Series: | AMPMODU GDH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 20Contacts |
Gender | Receptacle |
Product Range | AMPMODU GDH Series |
Contact Termination Type | Crimp |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-926209-0?
Additional datasheets, footprints and schematics for 1-926209-0 are listed on our Part Details page. You can also find images and similar parts to 1-926209-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-926209-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-926209-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-926209-0 fall under?
The 1-926209-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-926209-0 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-926209-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-926209-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-926209-0 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Farnell, TTI Europe and Rapid Electronics have stock available or on a lead time for 1-926209-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-926209-0 often in real-time on the comparison pages.
What if I can't find stock of 1-926209-0?
You can fill out our help required form which you can use to request a quote for 1-926209-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.