Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.81
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$1.35
|
9,145
in stock
|
Buy Now | |
Rapid Electronics
from US$1.48
|
9,145
in stock
|
Buy Now | |
Chip One Stop
from US$0.86
|
9,145
in stock
|
Buy Now | |
Distrelec
from US$0.94
|
9,145
in stock
|
Buy Now | |
Farnell
from US$1.06
|
7,350
in stock
|
Buy Now | |
Future Electronics
from US$0.82
|
-
|
Buy Now | |
Avnet America
from US$0.92
|
-
|
Buy Now | |
RS Americas
from US$1.09
|
-
|
Buy Now | |
element14
from US$0.99
|
-
|
Buy Now | |
Boersig
from US$0.98
|
-
|
Buy Now | |
TTI Europe
from US$0.75
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 20 |
Contact Type | Socket |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Length | 4.99in |
Connector Height | .21in |
Operating Voltage | 250VAC |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Green |
Housing Entry Configuration | Both Ends Closed |
Housing Material | PA 6.6 |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
For Use With | AMPMODU Mod II .025 inch Headers |
Packaging Method | Carton |
Packaging Quantity | 1000 |
実装方法 | Carton |
Connector Type | Housing |
Connector Style | Receptacle |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
2X10 Pos Recpt W/O Strain Relief Rohs Compliant: Yes |Amp Te Connectivity 1-925367-0 | Newark Electronics |
TE Connectivity 1-925367-0 Ampmodu IV Crimp Housing 2 x 10P Green | Rapid Electronics |
TE Connectivity MOD 4 REC.HSG 2X10P Headers & Wire Housi | Distrelec |
CONN HOUSING, RCPT, 20POS, 2.54MM | Farnell |
AMP MODU crimp socket housing 2x10W | RS |
Conn Housing RCP 20 POS 2.54mm Crimp ST | Avnet America |
Connector, AMPMODU, Mod 4 Rec.Hsg 2X10P | TE Connectivity 1-925367-0 | RS Americas |
CONNECTOR HOUSING, RCPT, 20POS, 2.54MM | element14 |
Where can I find additional details, specifications and documents for a 1-925367-0?
Additional datasheets, footprints and schematics for 1-925367-0 are listed on our Part Details page. You can also find images and similar parts to 1-925367-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-925367-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-925367-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-925367-0 fall under?
The 1-925367-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-925367-0 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-925367-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-925367-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-925367-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-925367-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-925367-0 often in real-time on the comparison pages.
What if I can't find stock of 1-925367-0?
You can fill out our help required form which you can use to request a quote for 1-925367-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.