Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-1-0925017-0,
D19403-000 |
Prices starting from US$0.0300
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.06 |
5,500
|
Buy Now | |
Boersig | US$0.0437 |
384,376
|
Buy Now | |
Newark Electronics | US$0.07 |
29,324
|
Buy Now | |
element14 | US$0.08 |
29,324
|
Buy Now | |
Farnell | US$0.06 |
29,324
|
Buy Now | |
TE Store | US$0.10 |
8,191
|
Buy Now | |
SOS electronic | US$0.0450 |
2,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.0484 |
1,998
|
Buy Now | |
Rapid Electronics | US$0.10 |
1,985
|
Buy Now | |
Chip One Stop | US$0.06 |
1,985
|
Buy Now | |
Distrelec | US$0.06 |
1,985
|
Buy Now | |
Future Electronics | US$0.0300 |
850
|
Buy Now | |
Avnet America | US$0.05 |
-
|
Buy Now | |
RS Americas | US$0.0480 |
-
|
Buy Now | |
TTI Europe | US$0.0385 |
-
|
Buy Now |
Mating Alignment | Without |
---|---|
Mating Retention | Without |
Housing Color | Natural |
Number of Positions | 1 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Width | .311in, 7.9mm |
Length | 21.6mm, .85in |
Housing Material | Polyethylene |
UL Flammability Rating | UL 94V-2 |
Mounting Style | Free Hanging |
Mating Alignment Type | None |
For Use With | FASTON Terminals |
Comment | Slide on from back. |
Packaging Quantity | 1000 |
Packaging Method | Bag/Carton |
Terminates To | Wire & Cable |
Product Type | Terminal Housing |
Insulated | No |
Housing Type | Receptacle Housing |
Sealable | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Wire-To-Board Connector, Faston Series Rohs Compliant: Yes |Amp Te Connectivity 1-925017-0 | Newark Electronics |
HOUSING, FASTON, 2.5MM | element14 |
250 FASTON HSG.,REC.,1 POS,NATRUAL Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 1 Terminal Orientation: Straight UL Flammability Rating: UL 94V-2 Receptacle 1 Straight | Crimp Terminal Housing | Part Number: 1-925017-0 | Internal Number: 1-925017-0 | Alias Number: AMPS-1-0925017-0 | TE Connectivity | TE Store |
FASTON, insulation sleeve, 6.35 | RS |
Insulation Housing FASTON Receptacle 6,35mm PE Natural | SOS electronic |
Terminals cover | Transfer Multisort Elektronik |
TE 1-925017-0 Faston Insulation Sleeve for 41771, 160256 Natural | Rapid Electronics |
TE Connectivity - AMP Housing 250 FASTON HSG.REC.1 PNATRUAL | Distrelec |
1 Position Natural Color Sleeve Connector Female Receptacle Housing | Future Electronics |
Connector Accessories Insulation Sleeve Polyethylene Natural Strip | Avnet America |
FASTON, insulation sleeve, 6.35 | TE Connectivity 1-925017-0 | RS Americas |
FASTON INSULATION SLEEVE 2.5MM | TTI Europe |
Status: | Unknown |
---|---|
Series: | FASTON Series |
RoHS: | Unknown |
Pitch Spacing | - |
---|---|
No. of Contacts | 1Contacts |
Gender | Socket |
Product Range | FASTON Series |
Contact Termination Type | - |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-925017-0?
Additional datasheets, footprints and schematics for 1-925017-0 are listed on our Part Details page. You can also find images and similar parts to 1-925017-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-925017-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-925017-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-925017-0 fall under?
The 1-925017-0 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-925017-0 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-925017-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-925017-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-925017-0 have stock available?
Authorised distributors including Boersig, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for 1-925017-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-925017-0 often in real-time on the comparison pages.
What if I can't find stock of 1-925017-0?
You can fill out our help required form which you can use to request a quote for 1-925017-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.